Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
9,700
in stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
141,750
in stock
|
Buy Now | |
TE Store
from US$0.12
|
73,460
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
42,525
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
16,767
in stock
|
Buy Now | |
element14
from US$0.09
|
16,767
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
9,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .46mm, .018in |
Overall Length | .775in, 19.69mm |
Accepts Wire Insulation Diameter Range | 3.81 – 5.08mm, .15 – .2in |
Mating Tab Thickness | .032in, .81mm |
Wire Size | 14 – 10AWG, 2.08 – 5.26mm² |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | Budget |
Packaging Quantity | 9000 |
Packaging Method | Strip/Reel |
Wire Stop | No |
Sealable | No |
Terminates To | Wire & Cable |
Insertion Force | Low |
Insulated | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 FAST REC 14-10 017TPBR | Heilind Electronics |
250 FASTON REC 14-10 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 14 – 10 AWG Wire Size: 2.08 – 5.26 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 14 – 10 AWG 2.08 – 5.26 mm² 6.35 mm | Quick Disconnect | Part Number: 63365-2 | Internal Number: 63365-2 | TE Connectivity | TE Store |
Terminal, Female Disconnect 0.25In Crimp | Newark Electronics |
TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP | element14 |
TE Connectivity - AMP FASTON 250 Push-On Terminal 5.26mm2 | Distrelec |
Faston 10 - 14 AWG Uninsulated Tin Finish Quick Disconnect Terminal | Future Electronics |
Quick Disconnect Terminal 10-14AWG RCP 19.68mm 7.62mm Tin Strip | Avnet America |
FASTON 250 RECEPTACLE 2.0-5.0 MM2 TPBR | TE Connectivity 63365-2 | RS Americas |
250 FAST REC 14-10 017TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 14AWG |
Wire Size AWG Max | 10AWG |
Where can I find additional details, specifications and documents for a 63365-2?
Additional datasheets, footprints and schematics for 63365-2 are listed on our Part Details page. You can also find images and similar parts to 63365-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63365-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63365-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63365-2 fall under?
The 63365-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63365-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63365-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 63365-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63365-2 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 63365-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63365-2 often in real-time on the comparison pages.
What if I can't find stock of 63365-2?
You can fill out our help required form which you can use to request a quote for 63365-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.