90120 Switches & Relays by Honeywell

OPERATOR CONTROLS-CUSTOM OPER CONTROL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$40.32

Distributor Stock
Logo for Distrelec
Distrelec
from US$1,312.28
5
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1,319.65
10
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$40.32
5
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$51.83
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1,817.39
-
Buy Now
Logo for Avnet America
Avnet America
from US$1,446.82
-
Buy Now
Logo for Boersig
Boersig
from US$1,701.30
-
Buy Now
Logo for Farnell
Farnell
from US$1,796.10
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Pushbutton Switches | Sager


90120 Semiconductors - Discretes by NTE Electronics

CAPACITOR CERAMIC DISC 200PF 1000V 10% RADIAL LEAD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

90120 Connector Tools & Accessories by TE Connectivity

HAND CRIMP TOOL, 14-10AWG FASTON RECEPTACLE

Status: Unknown
Series: Te Connectivity / Amp 901
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Crimp Tool Type Ratchet
For Use With AMP 250 Series 14-10AWG Faston Contacts
Product Range Te Connectivity / Amp 901
RoHS Compliant NA

Alternative Descriptions

10-14 AWG Hand Crimper Tool Quick Connects Terminal | Future Electronics
TE Connectivity Crimping Stripping Cutting Tools & Drill | Distrelec
Hand Crimp Tool, 14-10Awg Faston Receptacle | Newark Electronics
Straight Action Hand Tool | Avnet America
DAHT 250 FASTON REC 14-10 ASSY | Boersig
DAHT F CRIMP | Power and Signal Group

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 90120?

Additional datasheets, footprints and schematics for 90120 are listed on our Part Details page. You can also find images and similar parts to 90120 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 90120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 90120 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 90120 fall under?

The 90120 is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to 90120 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 90120 you can contact the distributor directly for product support, shipping queries etc.

Is the 90120 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 90120 have stock available?

Authorised distributors including Future Electronics, Rapid Electronics, Distrelec, RS Americas and Newark Electronics have stock available or on a lead time for 90120.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 90120 often in real-time on the comparison pages.

What if I can't find stock of 90120?

You can fill out our help required form which you can use to request a quote for 90120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay