Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Grommet Type | Open |
---|---|
Cable Diameter Min | - |
Cable Diameter Max | 6mm |
Grommet Material | PVC (Polyvinylchloride) |
Mounting Hole Dia | 10mm |
Panel Thickness Max | 1.5mm |
Grommet Colour | Black |
Product Range | - |
Accessory Type | Grommet |
Body Material | PVC (Polyvinylchloride) |
Colour | Black |
Material | PVC |
Where can I find additional details, specifications and documents for a 633-02070?
Additional datasheets, footprints and schematics for 633-02070 are listed on our Part Details page. You can also find images and similar parts to 633-02070 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 633-02070 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 633-02070 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 633-02070 fall under?
The 633-02070 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 633-02070 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 633-02070 you can contact the distributor directly for product support, shipping queries etc.
Is the 633-02070 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 633-02070 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for 633-02070.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 633-02070 often in real-time on the comparison pages.
What if I can't find stock of 633-02070?
You can fill out our help required form which you can use to request a quote for 633-02070 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.