Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$731.42
|
No stock
|
Buy Now | |
RS Americas
from US$1.72
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.86
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$147.43
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$123.57
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$129.00
|
9
in stock
|
Buy Now | |
element14
from US$70.02
|
-
|
Buy Now | |
TTI Europe
from US$73.14
|
-
|
Buy Now | |
Sager
from US$75.09
|
-
|
Buy Now | |
Farnell
from US$88.84
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Current Rating | 20A |
---|---|
Accessory Type | Buffered Inverting Module |
External Depth | 15.2mm |
External Width | 31.7mm |
For Use With | Microprocessor Systems |
Length | 43.1mm |
No. of Analog Outputs | 1 |
No. of Digital Inputs | 1 |
Status: | Unknown |
---|---|
Series: | 6 Series |
RoHS: | Compliant |
Current Rating | 20A |
---|---|
Product Range | 6 Series |
Accessory Type | Buffered Inverting Module |
External Depth | 15.2mm |
External Width | 31.7mm |
For Use With | Microprocessor Systems |
Length | 43.1mm |
No. of Analog Outputs | 1 |
RoHS Compliant | Yes |
Dc O/P Buffered Module, Inverting, 5Vdc | Newark Electronics |
Output Module Buffered 60VDC 5VDC Inverting | Rapid Electronics |
MODULE BUFFERED 60VDC 5VDC | TTI Europe |
I/O Modules Buffered I/O Module | Sager |
Buffered I/O Module | Relay Specialties |
Where can I find additional details, specifications and documents for a 6321?
Additional datasheets, footprints and schematics for 6321 are listed on our Part Details page. You can also find images and similar parts to 6321 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6321 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6321 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6321 fall under?
The 6321 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to 6321 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6321 you can contact the distributor directly for product support, shipping queries etc.
Is the 6321 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6321 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 6321.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6321 often in real-time on the comparison pages.
What if I can't find stock of 6321?
You can fill out our help required form which you can use to request a quote for 6321 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.