Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.38
|
No stock
|
Buy Now | |
RS Americas
from US$0.32
|
5,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.32
|
750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.32
|
250
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Carlton-Bates
from US$0.32
|
-
|
Buy Now | |
Sager
from US$0.19
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Arrow and graduations for repeatable settings |
“O†ring seal for solvent and aqueous washing |
Rigid board mounting achieved with pins secured in housing |
Application Notes |
---|
Application Note |
Datasheet |
---|
63 |
General Information |
---|
Quick Reference Listing |
Product Literature |
---|
Selector Guide |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 7V |
---|---|
Lamp Base Type | BA15s |
Bulb Size | G-6 |
MSCP | 3 |
Average Bulb Life | 1000h |
Power Rating | 4.41W |
RoHS Compliant | Yes |
Lamp, Incandescent, Ba15S, 7V, 4.41W | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Battery Sizes Accepted | D |
---|---|
No. of Batteries | 1 |
Accessory Type | Battery Retainer Clip |
Battery Terminals | PCB Lug |
For Use With | D Batteries |
RoHS Compliant | Yes |
Retaining Clip for D Cells | Keystone Electronics 63 | RS Americas |
Stainless Steel Spring Wire D" Cell Retainer Clip" | Future Electronics |
Clip | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs CLIP | Sager |
Where can I find additional details, specifications and documents for a 63?
Additional datasheets, footprints and schematics for 63 are listed on our Part Details page. You can also find images and similar parts to 63 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63 you can contact the distributor directly for product support, shipping queries etc.
Is the 63 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 63.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63 often in real-time on the comparison pages.
What if I can't find stock of 63?
You can fill out our help required form which you can use to request a quote for 63 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.