Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$231.44
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.81
|
141
in stock
|
Buy Now | |
Rapid Electronics
from US$2.25
|
141
in stock
|
Buy Now | |
Chip One Stop
from US$2.32
|
141
in stock
|
Buy Now | |
element14
from US$52.11
|
3
in stock
|
Buy Now | |
Farnell
from US$43.46
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$43.31
|
1
in stock
|
Buy Now | |
Avnet America
from US$1.88
|
-
|
Buy Now | |
RS Americas
from US$3,276.52
|
-
|
Buy Now | |
Distrelec
from US$48.13
|
-
|
Buy Now |
Kit Contents | 2 x 5907A Modular Test Leads, 2 x 6232A Modular Test Tip Probe |
---|---|
Cable Length | 48" |
Colour | 1 Red, 1 Black |
Features | Nickel-Plated Beryllium Copper Spring, Silicone Insulated Wire |
RoHS Compliant | Yes |
TEST LEAD KIT, MULTIMETER | element14 |
Test leads | Transfer Multisort Elektronik |
Pomona Multimeter Test Lead Kit | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Kit, For Freedom Ce15 Contactor, IEC Size S, 3P | Eaton - Cutler Hammer 6-286 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Univ Mt-N-Lk 6 Plug&cap 2 |Amp Te Connectivity 628-6 | Newark Electronics |
UNIV MT-N-LK 6 PLUG&CAP 2 | Avnet America |
Where can I find additional details, specifications and documents for a 6286?
Additional datasheets, footprints and schematics for 6286 are listed on our Part Details page. You can also find images and similar parts to 6286 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6286 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6286 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6286 fall under?
The 6286 is listed under Test & Measurement > Test Leads & Test Probes > Test Lead / Probe Kits.
Can I view similar or alternative parts?
You can view similar parts to 6286 when available in the Test Lead / Probe Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6286 you can contact the distributor directly for product support, shipping queries etc.
Is the 6286 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 6286 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for 6286.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6286 often in real-time on the comparison pages.
What if I can't find stock of 6286?
You can fill out our help required form which you can use to request a quote for 6286 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.