Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0214
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0350
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.0302
|
517,500
in stock
|
Buy Now | |
TE Store
from US$0.05
|
358,850
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0302
|
120,750
in stock
|
Buy Now | |
Chip One Stop
from US$0.0314
|
120,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0247
|
60,000
in stock
|
Buy Now | |
Distrelec
from US$0.0214
|
60,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0310
|
30,000
in stock
|
Buy Now | |
Avnet America
from US$0.0307
|
-
|
Buy Now | |
RS Americas
from US$0.0410
|
-
|
Buy Now |
Splice Material | Brass |
---|---|
Weight per Piece | .179g |
Plating Material | Tin |
Splice Capacity | 3 |
Number of Serrations | 9 |
Strip Orientation | End Feed |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Size | 18.5 – 13.5AWG, 1500 – 5000CMA, .8 – 2.5mm² |
Overall Length | 5.72mm, .225in |
Material Thickness | .41mm, .016in |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Splice recommended for applications using wire size 28 AWG or smaller. |
Packaging Method | Strip |
Packaging Quantity | 30000 |
Barrel Type | Open Barrel |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Insulated | No |
Serrated | Yes |
Splice Type | Pigtail Splice |
Product Type | Splice |
Crimp Width | .11in, 2.79mm |
AMVAR SPLC 1500-5000 016TPBR | Heilind Electronics |
AMVAR SPLC 1500-5000 016TPBR Splice Type: Pigtail Splice Wire Size: 18.5 – 13.5 AWG Wire Size: .8 – 2.5 mm² Sealable: No Splice Capacity: 3 Pigtail Splice 18.5 – 13.5 AWG .8 – 2.5 mm² | Electrical Wire Splice | Part Number: 62307-2 | Internal Number: 62307-2 | TE Connectivity | TE Store |
TE Connectivity - AMP Splice AMVAR SPLC 1500-5000 016TPBR | Distrelec |
WIRE SPLICE CONN, 18.5AWG, UNINSULATED | Farnell |
Amvar Splc 1500-5000 016Tpbr Rohs Compliant: Yes |Te Connectivity 62307-2 | Newark Electronics |
Splice Terminal 13.5-18.5AWG 5.72mm 4.07mm Tin Strip | Avnet America |
AMVAR SPLC 1500-5000 016TPBR | TE Connectivity 62307-2 | RS Americas |
Where can I find additional details, specifications and documents for a 62307-2?
Additional datasheets, footprints and schematics for 62307-2 are listed on our Part Details page. You can also find images and similar parts to 62307-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62307-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62307-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62307-2 fall under?
The 62307-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 62307-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62307-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 62307-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62307-2 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Chip One Stop and Rapid Electronics have stock available or on a lead time for 62307-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62307-2 often in real-time on the comparison pages.
What if I can't find stock of 62307-2?
You can fill out our help required form which you can use to request a quote for 62307-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.