Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 25A |
Operating Voltage Max | 280VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24VAC |
RoHS Compliant | Yes |
Ssr, Panel Mount, 280Vac, 280Vac, 25A | Newark Electronics |
Where can I find additional details, specifications and documents for a 6225AXXSZS-AC90?
Additional datasheets, footprints and schematics for 6225AXXSZS-AC90 are listed on our Part Details page. You can also find images and similar parts to 6225AXXSZS-AC90 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6225AXXSZS-AC90 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6225AXXSZS-AC90 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6225AXXSZS-AC90 fall under?
The 6225AXXSZS-AC90 is listed under Switches & Relays > Relays > Solid State Relays & Contactors > Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to 6225AXXSZS-AC90 when available in the Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6225AXXSZS-AC90 you can contact the distributor directly for product support, shipping queries etc.
Is the 6225AXXSZS-AC90 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6225AXXSZS-AC90 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Relay Specialties have stock available or on a lead time for 6225AXXSZS-AC90.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6225AXXSZS-AC90 often in real-time on the comparison pages.
What if I can't find stock of 6225AXXSZS-AC90?
You can fill out our help required form which you can use to request a quote for 6225AXXSZS-AC90 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.