Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
40,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
40,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
37,500
in stock
|
Buy Now | |
TE Store
from US$0.16
|
21,730
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
8,750
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
element14
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal & Splice Type | Tab & Receptacle |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal Orientation | Piggyback |
Barrel Type | Open |
Terminal Type | Tab & Receptacle |
Accepts Wire Insulation Diameter Range | .15 – .2in, 3.81 – 5.08mm |
Receptacle Terminal Stock Thickness | .4mm, .015in |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | .25in, 6.35mm |
Wire Size | 14 – 10AWG, 2.08 – 5.26mm² |
Overall Length | .77in, 19.56mm |
CSA Certified | Yes |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Comment | Tab Thickness: 0.81 [.032] |
Packaging Quantity | 2000 |
Packaging Method | Strip/Reel |
Wire Stop | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Insertion Force | Normal |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals 250 Pb Fast Rcpt Reel Of 2000 Rohs Compliant: Yes |Amp Te Connectivity 62253-1 | Newark Electronics |
250 PB FAST RCPT 14-10 016BR | Heilind Electronics |
250 FASTON REC 14-10 BR Quick Disconnect Terminal Type: Receptacle Wire Size: 14 – 10 AWG Wire Size: 2.08 – 5.26 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 14 – 10 AWG 2.08 – 5.26 mm² 6.35 mm | Quick Disconnect | Part Number: 62253-1 | Internal Number: 62253-1 | TE Connectivity | TE Store |
FASTON 250 PIGGY-BACK REC 14-10 AWG BR | TE Connectivity 62253-1 | RS Americas |
10-14 AWG Non-Insulated Free Hanging Crimp Receptacle Connector | Future Electronics |
Quick Disconnect Terminal 10-14AWG RCP/M 19.55mm 7.62mm Strip | Avnet America |
250 FASTON REC 14-10 BR | Boersig |
250 PB FAST RCPT 14-10 016BR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 14AWG |
Wire Size AWG Max | 10AWG |
Insulator Colour | - |
Conductor Area CSA | 5.26mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 62253-1?
Additional datasheets, footprints and schematics for 62253-1 are listed on our Part Details page. You can also find images and similar parts to 62253-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62253-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62253-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62253-1 fall under?
The 62253-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 62253-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62253-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62253-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62253-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Heilind Electronics, TE Store and Heilind Electronics Asia have stock available or on a lead time for 62253-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62253-1 often in real-time on the comparison pages.
What if I can't find stock of 62253-1?
You can fill out our help required form which you can use to request a quote for 62253-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.