Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
1,700
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
19,514
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
14,024
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
14,024
in stock
|
Buy Now | |
element14
from US$0.26
|
6,316
in stock
|
Buy Now | |
Farnell
from US$0.20
|
6,316
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
5,490
in stock
|
Buy Now | |
RS Americas
from US$13.89
|
20
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now | |
TE Store
from US$0.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Multiple |
Terminal & Splice Type | Tab & Receptacle |
Terminal Orientation | Piggyback |
Terminal Type | Tab & Receptacle |
Crimp Type | F-Crimp |
Barrel Type | Open |
Contact Base Material | Brass |
Mating Tab Thickness | .51mm, .02in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Accepts Wire Insulation Diameter Range | 1.52 – 2.54mm, .06 – .1in |
Overall Length | .6in, 15.24mm |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 1000 |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals 110 FAST TAB 22-18 PTPBR | Rapid Electronics |
110 Faston Rec 22-18 Awg Tpbr |Amp Te Connectivity 62112-2 | Newark Electronics |
FEMALE/MALE PIGGYBACK DISCONNECT, 18AWG | element14 |
TE Connectivity - AMP FASTON 110 Push-On Terminal 0.82mm2 | Distrelec |
Piggyback terminal, FASTON 110,AWG 22-18 | RS |
Quick Disconnect Terminal 18-22AWG RCP/M 17.02mm 4.57mm Tin Loose Piece | Avnet America |
110 FASTON REC 22-18 AWG TPBR | TTI Europe |
Special Order: 110 FASTON REC 22-18 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 22 – 18 AWG .32 – .82 mm² 2.8 mm | Quick Disconnect | Part Number: 62112-2 | Internal Number: 62112-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | FASTON 110 Series |
RoHS: | Unknown |
Product Range | FASTON 110 Series |
---|---|
Terminal Type | Female Piggyback Disconnect |
Tab Size - Metric | 2.79mm x 0.51mm |
Tab Size - Imperial | 0.11" x 0.02" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Insulator Colour | - |
Conductor Area CSA | 0.8mm² |
Insulator Material | - |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 62112-2?
Additional datasheets, footprints and schematics for 62112-2 are listed on our Part Details page. You can also find images and similar parts to 62112-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62112-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62112-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62112-2 fall under?
The 62112-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 62112-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62112-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 62112-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62112-2 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for 62112-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62112-2 often in real-time on the comparison pages.
What if I can't find stock of 62112-2?
You can fill out our help required form which you can use to request a quote for 62112-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.