Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.11
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
48,000
in stock
|
Buy Now | |
TE Store
from US$0.15
|
23,425
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
16,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
element14
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Stud Hole | No |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Underplating Material | Brass |
Contact Plating Material | Tin |
Terminal Size | 2.8 |
Terminal Orientation | Straight |
PCB Thickness (Recommended) | .032 – .093in, .81 – 2.36mm |
Receptacle Terminal Stock Thickness | .51mm, .02in |
Mating Tab Thickness | .02in, .51mm |
PCB Hole Diameter | .488in, 1.4mm |
Mating Tab Width | 2.79mm, .11in |
CSA Certified | Yes |
UL Rating | Recognized |
Wire Insulation Support | With |
Comment | Insertion machine available. |
Packaging Quantity | 4000 |
Packaging Method | Reel |
FASTON | Yes |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
Quick Disconnect Terminal M 12.32mm 4.19mm Tin Over Copper Strip | Avnet America |
110 FASTON TAB TPBR PCB Terminal Type: Tab PCB Thickness (Recommended): .81 – 2.36 mm PCB Thickness (Recommended): .032 – .093 in Mating Tab Width: .11 in Mating Tab Width: 2.79 mm Tab .81 – 2.36 mm .032 – .093" .11" | PCB Terminal | Part Number: 61968-1 | Internal Number: 61968-1 | .11" | TE Connectivity | TE Store |
Terminals 110 FAST TAB PCB Reel of 4000 | Rapid Electronics |
TE Connectivity - AMP PCB Terminal 110 FASTON TAB TPBR | Distrelec |
Terminal, Male Disconnect, 0.11In, Though Hole | Newark Electronics |
Faston Straight Non-Insulated 2.79 x 0.51 mm Quick Disconnect Tab Terminal | Future Electronics |
FASTON .110 (2.8 MM) PCB TAB TPCUBR | TE Connectivity 61968-1 | RS Americas |
TERMINAL, MALE DISCONNECT, 0.11IN, | element14 |
110 FASTON TAB TPBR | Boersig |
FASTON .110 SERIES (2.8 MM)TAB | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tab Size - Metric | 2.8mm x 0.51mm |
---|---|
Tab Size - Imperial | 0.11" x 0.02" |
Terminal Material | Brass |
Mounting Hole Dia | 1.65mm |
Terminal Plating | Tin |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 61968-1?
Additional datasheets, footprints and schematics for 61968-1 are listed on our Part Details page. You can also find images and similar parts to 61968-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61968-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61968-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61968-1 fall under?
The 61968-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 61968-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61968-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61968-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61968-1 have stock available?
Authorised distributors including Avnet America, TE Store, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 61968-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61968-1 often in real-time on the comparison pages.
What if I can't find stock of 61968-1?
You can fill out our help required form which you can use to request a quote for 61968-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.