Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
2,390
in stock
|
Buy Now | |
Heilind Electronics
from US$0.14
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.14
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Thickness | 40µin |
---|---|
Plating Material | Tin |
Stud Hole | Yes |
Terminal Angle | 90° |
Underplating Material | Brass |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Terminal Orientation | Flag |
Mating Tab Thickness | .02in, .51mm |
Mating Tab Width | 4.75mm, .187in |
Receptacle Terminal Stock Thickness | .51mm, .02in |
Stud Diameter | .13in, 3.3mm |
PCB Hole Diameter | .165in, 1.4mm |
Packaging Quantity | 1000 |
Packaging Method | Reel |
Terminates To | Printed Circuit Board |
Mounting Style | Stud Mount |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
187 Fast Tab Dbl End 020Tpbr Rohs Compliant: Yes |Amp Te Connectivity 61951-1 | Newark Electronics |
187 FAST TAB DBL END 020TPBR | Heilind Electronics |
Quick Disconnect Terminal M 11.05mm 7.49mm Tin Loose Piece | Avnet America |
FASTON .187 SERIES (4.8 MM) TPBR | TE Connectivity 61951-1 | RS Americas |
187 FASTON TAB TPBR | Boersig |
187 FAST TAB DBL END 020TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 61951-1?
Additional datasheets, footprints and schematics for 61951-1 are listed on our Part Details page. You can also find images and similar parts to 61951-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61951-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61951-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61951-1 fall under?
The 61951-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 61951-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61951-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61951-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61951-1 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, Heilind Electronics Asia, Future Electronics and Avnet America have stock available or on a lead time for 61951-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61951-1 often in real-time on the comparison pages.
What if I can't find stock of 61951-1?
You can fill out our help required form which you can use to request a quote for 61951-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.