Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.98
|
2,130
in stock
|
Buy Now | |
TE Store
from US$1.00
|
42,002
in stock
|
Buy Now | |
Heilind Electronics
from US$0.81
|
13,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.81
|
4,050
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
2,130
in stock
|
Buy Now | |
element14
from US$0.72
|
2,130
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
-
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Mating Area Plating Material Thickness | .762µm, 30 – 30µin |
---|---|
PCB Contact Termination Area Plating Material Thickness | .762µm, 30µin |
PCB Contact Termination Area Plating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Type | Hermaphroditic |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Current Rating (Max) | 6A |
Accepts Wire Insulation Diameter Range | 2.79mm, .11in |
Wire Size | 24 – 18AWG, .2 – .8mm² |
Centerline (Pitch) | 2.54mm, .1in |
PCB Mount Retention | Without |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Crimp Snap-In |
実装方法 | Package |
Packaging Quantity | 6000 |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C |
BIF-LEAF CONT CR/SNAP AUPHBZ Contact Type: Hermaphroditic Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Wire Size: 24 – 18 AWG Wire Size: .2 – .8 mm² Hermaphroditic Gold Snap-In 24 – 18 AWG | Connector Contact | Part Number: 61668-4 | Internal Number: 61668-4 | TE Connectivity | TE Store |
BIF-LEAF CONT CR/SNAP AUPHBZ | Heilind Electronics |
Contact, Hermaphroditic, 18Awg, Crimp | Newark Electronics |
CONTACT, HERMAPHRODITIC, 18AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 61668-4?
Additional datasheets, footprints and schematics for 61668-4 are listed on our Part Details page. You can also find images and similar parts to 61668-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61668-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61668-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61668-4 fall under?
The 61668-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 61668-4 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61668-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 61668-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61668-4 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 61668-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61668-4 often in real-time on the comparison pages.
What if I can't find stock of 61668-4?
You can fill out our help required form which you can use to request a quote for 61668-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.