Status: | Unknown |
---|---|
Series: | 61 Series |
RoHS: | Unknown |
Prices starting from US$33.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$65.85
|
71
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$33.70
|
162
in stock
|
Buy Now | |
Distrelec
from US$53.24
|
59
in stock
|
Buy Now | |
element14
from US$53.80
|
34
in stock
|
Buy Now | |
Farnell
from US$67.82
|
34
in stock
|
Buy Now | |
Rapid Electronics
from US$53.36
|
6
in stock
|
Buy Now | |
RS Americas
from US$51.91
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$53.99
|
-
|
Buy Now | |
Sager
from US$41.71
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Contact Configuration | DPST-NC |
---|---|
Switch Operation | Turn to Release |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 200mA |
Contact Voltage AC Nom | 50V |
Contact Voltage DC Nom | - |
Pushbutton Actuator Style | Round |
IP Rating | IP67 IP69K |
Product Range | 61 Series |
SVHC | No SVHC (15-Jan-2018) |
Switch: emergency stop | Transfer Multisort Elektronik |
Compact E-Stop twist 30mm 2NC ST/PT, grn | RS |
EAO Emergency Stop Switch, 2NC, IP40/IP67/IP69K, Solder Lug / Faston 2.8 x 0.5 mm | Distrelec |
EMERGENCY STOP SW, DPST-NC, 5A, 250VAC | element14 |
EAO 61-6441.4057 Series 61 Switch Emergency-Stop Twist Release 1NC Green | Rapid Electronics |
E-Stop,27mm, Twist-to-Release, ON-OFF,2NC, MAINT, Non-Illum, IP67,Arrow Legend, Solder | EAO 61-6441.4057 | RS Americas |
Emergency Stop Sw, Dpst-Nc, 5A, 250Vac | Newark Electronics |
Emergency Stop Switches / E-Stop Switches Switch emergency-stop twist release 2NC ST/PT, non illuminated, green indication ring | Sager |
Not-Halt Drehentriegelung 2Oe L/S, unbeleuchtet, g | Boersig |
Where can I find additional details, specifications and documents for a 61-6441.4057?
Additional datasheets, footprints and schematics for 61-6441.4057 are listed on our Part Details page. You can also find images and similar parts to 61-6441.4057 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61-6441.4057 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61-6441.4057 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61-6441.4057 fall under?
The 61-6441.4057 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to 61-6441.4057 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61-6441.4057 you can contact the distributor directly for product support, shipping queries etc.
Is the 61-6441.4057 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61-6441.4057 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Distrelec, element14 and Farnell have stock available or on a lead time for 61-6441.4057.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61-6441.4057 often in real-time on the comparison pages.
What if I can't find stock of 61-6441.4057?
You can fill out our help required form which you can use to request a quote for 61-6441.4057 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.