Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1618385-2 |
Prices starting from US$221.77
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$395.75
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$359.23
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$452.73
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$406.00
|
1
in stock
|
Buy Now | |
Avnet America
from US$232.12
|
-
|
Buy Now | |
Sager
from US$221.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Economizer | Without |
---|---|
Power Switching | Yes |
Contact Base Material | Copper |
Auxiliary Contacts | Without |
Contact Current Rating | 500A |
Contact Arrangement | 1 Form X, SPST-NO-DM |
Coil Voltage Rating | 240VDC |
Coil Resistance | 3520Ω |
Voltage (Max) | 500VDC |
Contact Voltage Rating | 12 – 900kVDC |
Contact Switching Voltage (Max) | 900 |
Mounting Type | Bottom |
Product Type | Contactor |
High Voltage Connection (Power) | Stud Terminals |
High Voltage Connection (Coil) | Flying Leads |
Industrial Relays Lev200A9Ana=Relay, Spst, 240V |Amp Te Connectivity 6-1618385-2 | Newark Electronics |
Industrial Relays LEV200A9ANA=RELAY SPST 240V | Rapid Electronics |
TE Connectivity LEV200A9ANA RELAY SPST 240V COIL Industr | Distrelec |
Electromechanical Relay SPST-NO 500A 240VAC Flange Mount | Avnet America |
Industrial Relays LEV200A9ANA=RELAY, SPST, 240V COIL | Sager |
Where can I find additional details, specifications and documents for a 6-1618385-2?
Additional datasheets, footprints and schematics for 6-1618385-2 are listed on our Part Details page. You can also find images and similar parts to 6-1618385-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1618385-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1618385-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1618385-2 fall under?
The 6-1618385-2 is listed under Relays, Contactors & Switches > Relays > High Voltage Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1618385-2 when available in the High Voltage Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1618385-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1618385-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1618385-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 6-1618385-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1618385-2 often in real-time on the comparison pages.
What if I can't find stock of 6-1618385-2?
You can fill out our help required form which you can use to request a quote for 6-1618385-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.