Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A82330-000,
AMPS-6-1415075-1, PT5S8LC4 |
Prices starting from US$15.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$28.09
|
1
in stock
|
Buy Now | |
TE Store
from US$80.06
|
72
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$17.66
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$15.45
|
1
in stock
|
Buy Now | |
element14
from US$29.62
|
1
in stock
|
Buy Now | |
Avnet America
from US$32.23
|
-
|
Buy Now | |
TTI Europe
from US$20.14
|
-
|
Buy Now | |
Sager
from US$30.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 2.988oz, 85g |
---|---|
Contact Current Rating (Max) | 6A |
Terminal Type | Screw Terminals |
Contact Plating Material | Gold |
Contact Number of Poles | 4 |
Contact Current Class | 16A, 5 – 10A |
Contact Arrangement | 4 Form C (CO) |
Contact Material | AgNi90/10 |
Width Class (Mechanical) | 25 – 30mm |
Product Width | 27mm, 1.063in |
Insulation Clearance Class | 2.5 – 4mm |
Product Length | 73.5mm, 2.894in |
Product Height | 2.283in, 58mm |
Insulation Clearance Between Contact & Coil | .157in, 4mm |
Contact Switching Voltage (Max) | 240VAC |
Insulation Initial Dielectric Between Contacts & Coil | 2500V, 2500Vrms |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Coil Resistance | 777Ω |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Contact Switching Load (Min) | 10mA @ 12V |
Coil Magnetic System | Monostable, DC |
Contact Voltage Rating | 240VAC |
Contact Limiting Short-Time Current | 6A |
Contact Limiting Breaking Current | 12A |
Coil Power Rating Class | 600 – 800mW |
Coil Special Features | LED, Electrical Indicator |
Actuating System | DC |
Insulation Creepage Between Contact & Coil | .157in, 4mm |
Contact Limiting Continuous Current | 6A |
Contact Limiting Making Current | 12A |
Coil Power Rating DC | 741mW |
Insulation Creepage Class | 3 – 5.5mm |
Insulation Initial Dielectric Between Adjacent Contacts | 2000Vrms |
Coil Voltage Rating | 24VDC |
Relay Mounting Type | DIN Rail |
Packaging Method | Carton |
実装方法 | Carton |
Power Relay Type | Industrial Panel Plug-In |
Environmental Category of Protection | RTI |
Operating Temperature Range | -40 – 70°C |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Ambient Temperature Class | 50 – 70°C |
PT5S8LC4 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 741 mW Coil Resistance: 777 Ω Coil Voltage Rating: 24 VDC Industrial Panel Plug-In Monostable, DC 741 mW 777 Ω | Power Relay | Part Number: 6-1415075-1 | Internal Number: 6-1415075-1 | Alias Number: A82330-000 | TE Connectivity | TE Store |
Relay: interface | Transfer Multisort Elektronik |
Power Relay, 4Pdt, 6A, 240V, Panel Rohs Compliant: Yes |Schrack Te Connectivity 6-1415075-1 | Newark Electronics |
POWER RELAY, 4PDT, 6A, 240V, PANEL | element14 |
Electromechanical Relay 4PDT 6A 24VDC 777Ohm DIN Rail | Avnet America |
INDUSTRY RELAY | TTI Europe |
General Purpose Relays PT5S8LC4 RELAY SCHR PPI ACCESS | Sager |
Where can I find additional details, specifications and documents for a 6-1415075-1?
Additional datasheets, footprints and schematics for 6-1415075-1 are listed on our Part Details page. You can also find images and similar parts to 6-1415075-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1415075-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1415075-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1415075-1 fall under?
The 6-1415075-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1415075-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1415075-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1415075-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1415075-1 have stock available?
Authorised distributors including TE Store, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 6-1415075-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1415075-1 often in real-time on the comparison pages.
What if I can't find stock of 6-1415075-1?
You can fill out our help required form which you can use to request a quote for 6-1415075-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.