Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V42254B1200B640 |
Prices starting from US$3.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.57
|
113
in stock
|
Buy Now | |
Rapid Electronics
from US$4.12
|
2,108
in stock
|
Buy Now | |
Distrelec
from US$3.56
|
2,108
in stock
|
Buy Now | |
TE Store
from US$4.36
|
1,222
in stock
|
Buy Now | |
TTI Europe
from US$3.45
|
760
in stock
|
Buy Now | |
Newark Electronics
from US$4.60
|
113
in stock
|
Buy Now | |
element14
from US$3.87
|
113
in stock
|
Buy Now | |
Future Electronics
from US$3.28
|
-
|
Buy Now | |
Avnet America
from US$3.17
|
-
|
Buy Now | |
RS Americas
from US$4.15
|
-
|
Buy Now | |
Boersig
from US$3.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 64 |
---|---|
PCB Mount Orientation | Right Angle |
Rows Loaded | A, B, C |
Number of Positions | 64 |
Board-to-Board Configuration | Right Angle |
Number of Rows | 2 |
Number of Columns | 32 |
Contact Mating Area Plating Material | Gold or Palladium Nickel or Performance Based |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 29.92µin, .76µm |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Layout | Inline |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material Thickness | 2.54µm, 100µin |
Mating Post Length | .194in, 4.93mm |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | 11.51mm, .453in |
Connector Width | .317in, 8.05mm |
コネクタの高さ | 11.51mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Length | 93.98mm, 3.7in |
Housing Material | Polyester - GF |
Centerline (Pitch) | 2.54mm, .1in |
CSA File Number | LR 7189 |
CSA Certified | Yes |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
PCB Mount Alignment | Without |
Mating Retention | Without |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
実装方法 | Box & Tray, Tray |
Packaging Method | Tray, Box & Tray |
Connector & Housing Type | Plug |
DIN Level | II |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Make First / Break Last | No |
Shielded | No |
DIN Size | Standard |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .118in, 3mm |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DIN 41612 Connectors 64P 2.54 mm Plugs | Rapid Electronics |
TE Connectivity V42254B1200B640 PC612 MESSERLE Board Euro Connector 64 Contact(s) 2 Row(s) Male Right Angle 0.1 inch Pitch Solder Terminal Guide Slot Gray Insulator Plug | Distrelec |
V42254B1200B640=PC612 MESSERLE Connector & Housing Type: Plug Connector System: Board-to-Board Termination Post & Tail Length: .118 in Termination Post & Tail Length: 3 mm Number of Positions: 64 Plug Board-to-Board .118" 3 mm | Eurocard Connector | Part Number: 6-1393644-6 | Internal Number: 6-1393644-6 | Alias Number: V42254B1200B640 | TE Connectivity | TE Store |
64P MALE R/A TYPE B LOADA+B+C | TTI Europe |
Din 41612 Conn, Plug, 64Pos, 2Row Rohs Compliant: Yes |Amp Te Connectivity 6-1393644-6 | Newark Electronics |
DIN 41612 CONN, PLUG, 64POS, 2ROW | element14 |
Conn DIN 41612 M 64 POS 2.54mm Solder RA Thru-Hole Tray | Future Electronics |
Conn DIN 41612 M 64 POS 2.54mm Solder RA Thru-Hole | Avnet America |
V42254B1200B640=PC612 MESSERLE, Eurocard Connectors | TE Connectivity 6-1393644-6 | RS Americas |
Where can I find additional details, specifications and documents for a 6-1393644-6?
Additional datasheets, footprints and schematics for 6-1393644-6 are listed on our Part Details page. You can also find images and similar parts to 6-1393644-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1393644-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1393644-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1393644-6 fall under?
The 6-1393644-6 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6-1393644-6 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1393644-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1393644-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1393644-6 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TE Store, TTI Europe and Newark Electronics have stock available or on a lead time for 6-1393644-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1393644-6 often in real-time on the comparison pages.
What if I can't find stock of 6-1393644-6?
You can fill out our help required form which you can use to request a quote for 6-1393644-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.