Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6-1393211-9,
T 92P 7D 2212 |
Prices starting from US$10.16
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$15.78
|
53
in stock
|
Buy Now | |
RS Americas
from US$18.68
|
4,951
in stock
|
Buy Now | |
element14
from US$15.99
|
2,709
in stock
|
Buy Now | |
Heilind Electronics
from US$19.92
|
2,103
in stock
|
Buy Now | |
TTI Europe
from US$10.16
|
840
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$19.92
|
631
in stock
|
Buy Now | |
Sager
from US$15.47
|
128
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.39
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$30.06
|
13
in stock
|
Buy Now | |
Chip One Stop
from US$16.30
|
13
in stock
|
Buy Now | |
Farnell
from US$36.28
|
12
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,520
in stock
|
Buy Now | |
Future Electronics
from US$14.96
|
-
|
Buy Now | |
Avnet America
from US$14.15
|
-
|
Buy Now | |
Boersig
from US$18.39
|
-
|
Buy Now |
Product Weight | 86g, 3.034oz |
---|---|
Insulation Special Features | 6000V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Number of Poles | 2 |
Contact Material | AgCdO |
Contact Current Class | 20 – 30A, 16A |
Terminal Type | Quick Connect |
Contact Current Rating (Max) | 30A |
Contact Arrangement | 2 Form A (NO) |
Product Height | 1.039in, 26.4mm |
Product Length | 52.1mm, 2.051in |
Product Width | 34.5mm, 1.359in |
Height Class (Mechanical) | 25 – 30mm |
Width Class (Mechanical) | 30 – 40mm |
Insulation Clearance Between Contact & Coil | .315in, 8mm |
Length Class (Mechanical) | 50 – 60mm |
Insulation Clearance Class | 5 – 8mm |
Contact Limiting Breaking Current | 40A |
Contact Switching Voltage (Max) | 600VAC |
Contact Voltage Rating | 277VAC |
Coil Power Rating DC | 1700mW |
Coil Special Features | UL Coil Insulation Class F |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Coil Resistance | 86Ω |
Insulation Creepage Between Contact & Coil | 9.5mm, .374in |
Insulation Initial Dielectric Between Adjacent Contacts | 2000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Contact Switching Load (Min) | 500mA @ 12V |
Coil Power Rating Class | 1500mW |
Contact Limiting Short-Time Current | 30A |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Contact Limiting Continuous Current | 40A |
Contact Limiting Making Current | 40A |
Coil Magnetic System | Monostable, DC |
Insulation Creepage Class | 8mm |
Coil Voltage Rating | 12VDC |
Insulation Initial Resistance | 1000MΩ |
Relay Mounting Type | Flange Mount, Panel Mount |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Standard |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
High Power PCB Relay, 30A, 12VDC, DPST, Panel Moun t, Quick Connect Term | TE Connectivity 6-1393211-9 | RS Americas |
RELAY, DPST-NO, 277VAC, 28VDC, 30A | element14 |
T92P7D22-12 RELAY,POWER,2P 30A PANEL MT | Heilind Electronics |
POWER RELAY 12V 30A 2NO QCT | TTI Europe |
General Purpose Relays DPST-NO PNL MT 12VDC | Sager |
TE Connectivity Industrial Relay T92 2NO DC 12V 30A Quick Connect Terminal | Distrelec |
Relay: electromagnetic | Transfer Multisort Elektronik |
General Purpose Relays Dpst-No Pnl Mt 12Vdc |Amp Te Connectivity 6-1393211-9 | Newark Electronics |
POWER RELAY, DPST-NO, 277VAC, 28VDC, 30A | Farnell |
Electromechanical Relay DPST-NO 30A 12VDC 86Ohm Flange Mount | Avnet Abacus |
T92 Series 30 A DPST (2 Form A) 12 VDC Flange Mount General Purpose Power Relay | Future Electronics |
Power Relay DPST-NO 277VAC 12VDC Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a 6-1393211-9?
Additional datasheets, footprints and schematics for 6-1393211-9 are listed on our Part Details page. You can also find images and similar parts to 6-1393211-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1393211-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1393211-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1393211-9 fall under?
The 6-1393211-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1393211-9 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1393211-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1393211-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1393211-9 have stock available?
Authorised distributors including RS Americas, element14, Heilind Electronics, TTI Europe and Heilind Electronics Asia have stock available or on a lead time for 6-1393211-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1393211-9 often in real-time on the comparison pages.
What if I can't find stock of 6-1393211-9?
You can fill out our help required form which you can use to request a quote for 6-1393211-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.