Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Shape | Square |
---|---|
Body Finish | Plated |
Body Plating Material | Gold |
Body Material | Brass |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
PCB Mount Orientation | Vertical |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Brass |
Height Above PC Board | 5.9mm, .232in |
Impedance | 50Ω |
PCB Mount Retention | Without |
RF Connector Coupling Mechanism | Snap-On |
Connector Mounting Type | Board Mount |
Detent | Without |
Operating Frequency | 6GHz |
Dielectric Material | PTFE |
Grade | Professional |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Packaging Quantity | 800 |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Connector Style | Jack |
RF Interface | MCX |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Conn MCX F 0Hz to 6GHz 50Ohm Solder ST SMD Gold | Avnet America |
Special Order: MCX SMT Skt 50Ohm Gold Pltd RF Interface: MCX RF Connector Style: Jack Impedance: 50 Ω RF Connector Coupling Mechanism: Snap-On Operating Frequency: 6 GHz MCX Jack 50 Ω Snap-On | Coax Connector | Part Number: 6-1337582-0 | Internal Number: 6-1337582-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 6-1337582-0?
Additional datasheets, footprints and schematics for 6-1337582-0 are listed on our Part Details page. You can also find images and similar parts to 6-1337582-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1337582-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1337582-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1337582-0 fall under?
The 6-1337582-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6-1337582-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1337582-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1337582-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1337582-0 have stock available?
Authorised distributors including Chip One Stop, Avnet America, TE Store, Boersig and Avnet Abacus have stock available or on a lead time for 6-1337582-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1337582-0 often in real-time on the comparison pages.
What if I can't find stock of 6-1337582-0?
You can fill out our help required form which you can use to request a quote for 6-1337582-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.