Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.68
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.31
|
3,136
in stock
|
Buy Now | |
Newark Electronics
from US$4.31
|
3,136
in stock
|
Buy Now | |
Rapid Electronics
from US$4.42
|
3,136
in stock
|
Buy Now | |
Chip One Stop
from US$4.11
|
3,136
in stock
|
Buy Now | |
Farnell
from US$8.58
|
2,510
in stock
|
Buy Now | |
Avnet America
from US$3.68
|
-
|
Buy Now |
Cable Connector Orientation | Straight |
---|---|
Body Material | Brass |
Body Plating Material | Gold |
Body Finish | Plated |
Body Shape | Circular |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Ferrule Plating Material | Gold |
Crimp Type | Hex |
RF Connector Center Contact Material | Brass |
Ferrule Material | Brass |
RF Connector Center Contact Plating Material | Gold |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Snap-On |
Detent | Without |
Operating Frequency | 6GHz |
Grade | Professional |
Dielectric Material | PTFE |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 100 |
RF Connector Style | Plug |
RF Interface | MCX |
Connector System | Cable-to-Board |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Cable Type | KX 3B, KX 22A |
Mcx Str Plg Hex 50Ohm Gold Pltd Rg174A/U |Amp Te Connectivity 6-1337580-0 | Newark Electronics |
Connectors 50Ohm Gold Pltd MCX Str Plg Hex | Rapid Electronics |
TE Connectivity MCX Str Plg Hex 50Ohm Gold Pltd RG174A/U | Distrelec |
RF-COAX CONNECTORS | Farnell |
MCX STR PLG HEX 50OHM GOLD PLT | Avnet America |
Where can I find additional details, specifications and documents for a 6-1337580-0?
Additional datasheets, footprints and schematics for 6-1337580-0 are listed on our Part Details page. You can also find images and similar parts to 6-1337580-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1337580-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1337580-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1337580-0 fall under?
The 6-1337580-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6-1337580-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1337580-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1337580-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1337580-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6-1337580-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1337580-0 often in real-time on the comparison pages.
What if I can't find stock of 6-1337580-0?
You can fill out our help required form which you can use to request a quote for 6-1337580-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.