Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
Shield Plating Material | Tin over Nickel |
Shield Material | Copper Alloy |
Connector Profile | Standard |
Port Configuration | Multiple Ports |
Connector Contact Density | Standard |
Keyed | No |
Number of Loaded Positions | 8 |
Number of Positions | 8 |
Status Indicator | None |
Port Matrix Configuration | 1 x 8 |
PCB Mount Orientation | Right Angle |
Multiple Port Configuration | Ganged |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1.5A, .2A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Connector Product Type | Connector Assembly |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
PCB Tail Length | 3.56mm, .14in |
Connector Height | .527in, 13.39mm |
コネクタの高さ | 13.39mm |
Centerline (Pitch) | .04in, 1.02mm |
Mating Entry Location | Side |
Housing Color | Black |
Housing Material | Nylon |
Performance Category | Cat 5e |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Shielded | Yes |
Comment | Standard trace routing to pinout was achieved through the use of a dual crossover array instead of a single crossover array. Please compare customer drawings for details. |
Packaging Method | Box & Tray, Tray |
実装方法 | Box & Tray, Tray |
Packaging Quantity | 10 |
Modular Jack & Plug Interface Type | RJ45 |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Grounding Options | None |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Mj,8Pos,8Port,unshld,cat 5 |Amp Te Connectivity 6116525-1 | Newark Electronics |
Conn RJ-45 F 64 POS Solder RA Thru-Hole 64 Terminal 8 Port Tray | Avnet America |
Where can I find additional details, specifications and documents for a 6116525-1?
Additional datasheets, footprints and schematics for 6116525-1 are listed on our Part Details page. You can also find images and similar parts to 6116525-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6116525-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6116525-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6116525-1 fall under?
The 6116525-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6116525-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6116525-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6116525-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6116525-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 6116525-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6116525-1 often in real-time on the comparison pages.
What if I can't find stock of 6116525-1?
You can fill out our help required form which you can use to request a quote for 6116525-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.