Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-6116202-1,
CC4033-000 |
Prices starting from US$2.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.65
|
16
in stock
|
Buy Now | |
TTI Europe
from US$2.42
|
4,118
in stock
|
Buy Now | |
Future Electronics
from US$2.21
|
3,712
in stock
|
Buy Now | |
TE Store
from US$4.44
|
2,351
in stock
|
Buy Now | |
Avnet America
from US$2.87
|
1,993
in stock
|
Buy Now | |
Newark Electronics
from US$3.89
|
1,684
in stock
|
Buy Now | |
Rapid Electronics
from US$3.59
|
1,684
in stock
|
Buy Now | |
Chip One Stop
from US$2.89
|
1,684
in stock
|
Buy Now | |
Distrelec
from US$3.98
|
1,684
in stock
|
Buy Now | |
RS Americas
from US$3.38
|
72
in stock
|
Buy Now | |
Heilind Electronics
from US$4.59
|
55
in stock
|
Buy Now | |
element14
from US$3.68
|
16
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.59
|
13
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,305
in stock
|
Buy Now | |
Avnet Asia
from US$3.30
|
-
|
Buy Now | |
Boersig
from US$3.70
|
-
|
Buy Now |
Modular Jack Latch Orientation | Inverted - Latch Up |
---|---|
Connector Profile | Standard |
PCB Ground Tab Location | 3.89mm, .153in |
Shield Plating Material | Tin |
Shield Material | Copper Zinc Alloy |
Connector Contact Density | Standard |
Port Matrix Configuration | 1 x 1 |
Port Configuration | Single Port |
Number of Positions | 8 |
PCB Mount Orientation | Vertical |
Keyed | No |
Number of Loaded Positions | 8 |
Number of PCB Ground Tabs | 2 |
Status Indicator | None |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Connector Product Type | Connector Assembly |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Gold |
PCB Tail Length | .157in, 3.99mm |
コネクタの高さ | 16.63mm |
Connector Height | .655in, 16.63mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Centerline (Pitch) | .04in, 1.02mm |
Mating Entry Location | Top |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5 |
PCB Mount Retention Type | Action/Compliant Tail |
Connector Mounting Type | Panel, Board Mount |
Panel Mount Feature | With |
Shielded | Yes |
Circuit Application | Signal |
Comment | Compliant pins on contact termination ends. |
Packaging Method | Box & Tube, Loose Piece, Tube |
Packaging Quantity | 29 |
実装方法 | Loose Piece, Tube, Box & Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Grounding Options | PCB Ground |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ45 |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
RJ45 1X1 TE TH SHD STD C5 PFIT | TTI Europe |
8 Position Single Port Straight Through Hole RJ45 Modular Jack | Future Electronics |
MJ,TE,8P,COMPL.PIN,CAT5,PC Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 6116202-1 | Internal Number: 6116202-1 | Alias Number: AMP-0-6116202-1 | TE Connectivity | TE Store |
Mj,te,8P,compl.pin,cat5,pc |Amp Te Connectivity 6116202-1 | Newark Electronics |
Modular Conn/Ethernet Conn 8 POS RJ45 VERT | Rapid Electronics |
TE Connectivity - AMP Telecom and Datacom Connector | Distrelec |
MODULAR CONN, RJ45 JACK, 8P8C, CAT5 | Farnell |
Connector Jack, Modular, Vertical, 8-Position, RJ45, Cat5, Black, TP, Female | TE Connectivity 6116202-1 | RS Americas |
MJ,TE,8P,COMPL.PIN,CAT5,PC | Heilind Electronics |
CONN, RJ45 JACK, 8P8C, CAT5, BLK | element14 |
Status: | Unknown |
---|---|
Series: | CGS TE PCF Series |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Vertical |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | CGS TE PCF Series |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Press Fit |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Where can I find additional details, specifications and documents for a 6116202-1?
Additional datasheets, footprints and schematics for 6116202-1 are listed on our Part Details page. You can also find images and similar parts to 6116202-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6116202-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6116202-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6116202-1 fall under?
The 6116202-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6116202-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6116202-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6116202-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6116202-1 have stock available?
Authorised distributors including TTI Europe, Future Electronics, TE Store, Avnet America and Newark Electronics have stock available or on a lead time for 6116202-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6116202-1 often in real-time on the comparison pages.
What if I can't find stock of 6116202-1?
You can fill out our help required form which you can use to request a quote for 6116202-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.