Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
PER-0-6116173-1,
CA6961-000 |
Prices starting from US$1.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.69
|
1,781
in stock
|
Buy Now | |
TE Store
from US$3.13
|
10,654
in stock
|
Buy Now | |
Avnet America
from US$1.91
|
2,336
in stock
|
Buy Now | |
Newark Electronics
from US$3.56
|
1,781
in stock
|
Buy Now | |
element14
from US$2.93
|
1,781
in stock
|
Buy Now | |
Future Electronics
from US$2.42
|
-
|
Buy Now | |
RS Americas
from US$3.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LED Color (Bottom Left) | Green |
---|---|
Shield Material | Copper Alloy |
PCB Ground Tab Location | -.135in, -3.43mm |
Modular Jack Latch Orientation | Inverted - Latch Up |
LED Color (Bottom Right) | Yellow |
Insulator Material | Polyester |
Connector Profile | Standard |
Shield Plating Material | Tin |
Cutoff | With |
Panel Ground Location | Top, Top and Side |
Number of Positions | 8 |
Keyed | No |
Port Configuration | Single Port |
Port Matrix Configuration | 1 x 1 |
PCB Mount Orientation | Right Angle |
Number of Loaded Positions | 8 |
Status Indicator | LED |
Connector Contact Density | Standard |
Number of PCB Ground Tabs | 2 |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1.5A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Connector Product Type | Connector Assembly |
端子の下地めっきの材料 | Nickel |
Connector Height | 13.35mm, .525in |
PCB Thickness (Recommended) | 1.57mm, .062in |
コネクタの高さ | 13.35mm |
PCB Tail Length | 3.05mm, .12in |
Housing Color | Black |
Mating Entry Location | Side |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | High Temperature Thermoplastic |
Performance Category | Cat 5 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Shielded | Yes |
Circuit Application | Signal |
Comment | Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6). |
Packaging Quantity | 63 |
実装方法 | Box & Tray, Box |
Packaging Method | Box & Tray, Box |
Grounding Options | PCB and Panel Ground |
Modular Jack & Plug Interface Type | RJ45 |
Modular Connector Style | Jack |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connector & Contact Terminates To | Printed Circuit Board |
Connectors & Connector Components Type | Connector |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
INV MJ.1X1,PNL GRD,SHLD,LED (G/Y) Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 6116173-1 | Internal Number: 6116173-1 | Alias Number: CA6961-000 | TE Connectivity | TE Store |
Rj45 Connector, R/A Jack, 1Port, Th Rohs Compliant: Yes |Amp Te Connectivity 6116173-1 | Newark Electronics |
RJ45 CONNECTOR, R/A JACK, 1PORT, TH | element14 |
INV MJ.1X1,PNL GRD, SHLD, LED (G/Y), RJ45 Connectors | TE Connectivity 6116173-1 | RS Americas |
Where can I find additional details, specifications and documents for a 6116173-1?
Additional datasheets, footprints and schematics for 6116173-1 are listed on our Part Details page. You can also find images and similar parts to 6116173-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6116173-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6116173-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6116173-1 fall under?
The 6116173-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6116173-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6116173-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6116173-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6116173-1 have stock available?
Authorised distributors including TE Store, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for 6116173-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6116173-1 often in real-time on the comparison pages.
What if I can't find stock of 6116173-1?
You can fill out our help required form which you can use to request a quote for 6116173-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.