Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.32
|
No stock
|
Buy Now | |
TE Store
from US$14.94
|
410
in stock
|
Buy Now | |
Rapid Electronics
from US$8.20
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$9.11
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$16.55
|
-
|
Buy Now | |
Future Electronics
from US$12.76
|
-
|
Buy Now | |
Avnet America
from US$11.18
|
-
|
Buy Now | |
RS Americas
from US$18.43
|
-
|
Buy Now | |
Farnell
from US$9.49
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Modular Jack Latch Orientation | Inverted - Latch Up |
Shield Material | Copper Zinc Alloy |
Shield Plating Material | Tin over Copper |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Connector Contact Density | Standard |
Number of PCB Ground Tabs | 4 |
Number of Loaded Positions | 8, 4 |
Multiple Port Configuration | Stacked |
Keyed | No |
Port Matrix Configuration | 2 x 1 |
Number of Positions | 8, 4 |
Status Indicator | None |
RJ22 Contact Mating Area Plating Material | Gold over Nickel |
RJ45 Contact Mating Area Plating Thickness | 1.27 over 1.27µm |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 1.5A |
PCB Thickness (Recommended) | .062in, 1.57mm |
Connector Height | 1.135in |
Centerline (Pitch) | 2.5mm, 1.02mm, .04in, .07in, .09in, 2mm |
Housing Material | High Temperature Nylon |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Shielded | Yes |
Packaging Method | Box |
Packaging Quantity | 36 |
実装方法 | Box |
Connector System | Cable-to-Board |
Sealable | No |
Grounding Options | PCB Ground |
Modular Jacks & Plugs Products | Combo Jacks |
Connectors & Connector Components Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ45 over Dual USB |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
MJ,2X1RJ45+2USB,BLACK,NOLEDS Port Matrix Configuration: 2 x 1 Port Configuration: Single Port Modular Jack & Plug Interface Type: RJ45 over Dual USB Connector Profile: Low Modular Jacks & Plugs Products: Combo Jacks Combo Jack | 2 x 1 Single Port RJ45 over Dual USB Low | Part Number: 6116151-1 | Internal Number: 6116151-1 | TE Connectivity | TE Store |
Modular Conn/Ethernet Conn 8 POS RJ45/DUAL USB 2 | Rapid Electronics |
Multiport 1 Mod Jack RJ45 Cat3 + 2 USB A | RS |
Adapter, Rj45-Dual Usb | Newark Electronics |
Conn RJ-45/Dual USB F/F/F 8/4/4 POS Solder RA Thru-Hole 20 Terminal 3 Port | Avnet America |
MJ,2X1RJ45 plus 2USB, BLACK, NOLEDS, Combo Jacks | TE Connectivity 6116151-1 | RS Americas |
I/O CONNECTOR, RCPT, 16POS, PCB | Farnell |
Where can I find additional details, specifications and documents for a 6116151-1?
Additional datasheets, footprints and schematics for 6116151-1 are listed on our Part Details page. You can also find images and similar parts to 6116151-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6116151-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6116151-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6116151-1 fall under?
The 6116151-1 is listed under Connectors > Modular Jacks & Plugs > Combo Jacks.
Can I view similar or alternative parts?
You can view similar parts to 6116151-1 when available in the Combo Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6116151-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6116151-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6116151-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for 6116151-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6116151-1 often in real-time on the comparison pages.
What if I can't find stock of 6116151-1?
You can fill out our help required form which you can use to request a quote for 6116151-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.