Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Shield Material | Copper Zinc Alloy |
---|---|
Connector Profile | Standard |
PCB Ground Tab Location | -3.43mm, -.135in |
Shield Plating Material | Tin over Copper |
Modular Jack Latch Orientation | Inverted - Latch Up |
LED Color (Top Right) | Green |
LED Color (Top Left) | Green |
Status Indicator | LED |
PCB Mount Orientation | Right Angle |
Number of Loaded Positions | 8 |
Number of Panel Ground Tabs | 10 |
Number of PCB Ground Tabs | 5 |
Port Matrix Configuration | 1 x 3 |
Keyed | No |
Connector Contact Density | Standard |
Multiple Port Configuration | Ganged |
Number of Positions | 8 |
Port Configuration | Multiple Ports |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Connector Product Type | Connector Assembly |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1.5A |
コネクタの高さ | 13.97mm |
Connector Height | .55in, 13.97mm |
PCB Tail Length | .1in, 2.54mm |
Mating Entry Location | Side |
Centerline (Pitch) | 1.02mm, .04in |
Housing Color | Black |
Housing Material | High Temperature Nylon |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5 |
Connector Mounting Type | Panel |
Panel Mount Feature | Without |
Shielded | Yes |
Circuit Application | Signal |
Comment | Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6). |
実装方法 | Box & Tray, Tray |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 48 |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Connectors & Connector Components Type | Connector |
Grounding Options | PCB and Panel Ground |
Modular Jack & Plug Interface Type | RJ45 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Conn RJ-45 F 24 POS 2.04mm Solder RA Thru-Hole 36 Terminal 3 Port Tray Cat 5 | Avnet America |
Where can I find additional details, specifications and documents for a 6116132-5?
Additional datasheets, footprints and schematics for 6116132-5 are listed on our Part Details page. You can also find images and similar parts to 6116132-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6116132-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6116132-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6116132-5 fall under?
The 6116132-5 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6116132-5 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6116132-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6116132-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6116132-5 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 6116132-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6116132-5 often in real-time on the comparison pages.
What if I can't find stock of 6116132-5?
You can fill out our help required form which you can use to request a quote for 6116132-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.