Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.82
|
1,160
in stock
|
Buy Now | |
TTI Europe
from US$2.28
|
10,143
in stock
|
Buy Now | |
Chip One Stop
from US$1.81
|
2,050
in stock
|
Buy Now | |
TE Store
from US$3.65
|
1,717
in stock
|
Buy Now | |
Newark Electronics
from US$3.99
|
1,160
in stock
|
Buy Now | |
element14
from US$3.01
|
1,160
in stock
|
Buy Now | |
Future Electronics
from US$2.40
|
-
|
Buy Now | |
Avnet America
from US$2.36
|
-
|
Buy Now | |
RS Americas
from US$4.41
|
-
|
Buy Now | |
Avnet Asia
from US$2.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Ground Tab Location | -.135in, -3.43mm |
---|---|
LED Color (Bottom Left) | Yellow |
Modular Jack Latch Orientation | Inverted - Latch Up |
Shield Plating Material | Tin |
Connector Profile | Standard |
Shield Material | Copper Alloy |
LED Color (Bottom Right) | Green |
Status Indicator | LED |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of PCB Ground Tabs | 2 |
Number of Loaded Positions | 8 |
Port Matrix Configuration | 1 x 1 |
Keyed | No |
Connector Contact Density | Standard |
Number of Positions | 8 |
Connector Product Type | Connector Assembly |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
PCB Tail Length | .091in, 2.29mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Height | 13.35mm, .525in |
コネクタの高さ | 13.35mm |
Mating Entry Location | Side |
Centerline (Pitch) | 1.02mm, .04in |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5 |
Panel Mount Feature | With |
Connector Mounting Type | Board Mount |
Shielded | Yes |
Circuit Application | Signal |
Packaging Quantity | 441 |
Packaging Method | Box & Tray, Tray |
実装方法 | Tray, Box & Tray |
Connectors & Connector Components Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Grounding Options | PCB Ground |
Modular Jack & Plug Interface Type | RJ45 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
INV MJ,1X1,SHIELDED,LED (G/Y) Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 6116075-1 | Internal Number: 6116075-1 | TE Connectivity | TE Store |
Conn, Rj45 Jack, 8P8C, 1X1, Cat5 Rohs Compliant: Yes |Amp Te Connectivity 6116075-1 | Newark Electronics |
CONN, RJ45 JACK, 8P8C, 1X1, CAT5 | element14 |
8 Position RJ45 Single Port Right Angle Through Hole Modular Jack | Future Electronics |
INV MJ 1X1 SHIELDED LED G/Y | Avnet America |
INV MJ,1X1,SHIELDED, LED (G/Y), RJ45 Connectors | TE Connectivity 6116075-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Where can I find additional details, specifications and documents for a 6116075-1?
Additional datasheets, footprints and schematics for 6116075-1 are listed on our Part Details page. You can also find images and similar parts to 6116075-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6116075-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6116075-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6116075-1 fall under?
The 6116075-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6116075-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6116075-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6116075-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6116075-1 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, TE Store, Newark Electronics and element14 have stock available or on a lead time for 6116075-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6116075-1 often in real-time on the comparison pages.
What if I can't find stock of 6116075-1?
You can fill out our help required form which you can use to request a quote for 6116075-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.