Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.98
|
No stock
|
Buy Now | |
Chip One Stop
from US$3.90
|
1,300
in stock
|
Buy Now | |
Newark Electronics
from US$6.02
|
-
|
Buy Now | |
Future Electronics
from US$4.05
|
-
|
Buy Now | |
Avnet America
from US$3.66
|
-
|
Buy Now | |
RS Americas
from US$5.95
|
-
|
Buy Now | |
element14
from US$5.15
|
-
|
Buy Now | |
Avnet Asia
from US$2.71
|
-
|
Buy Now | |
TTI Europe
from US$4.57
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Stacking Connector, Plug, 100 Position, 0.8Mm | Newark Electronics |
100 Position Double Row Vertical Header | Future Electronics |
Conn Board to Board PL 100 POS 0.8mm Solder ST SMD T/R | Avnet America |
0.8MM B TO B PLUG ASSY-61083-101402LF | Amphenol FCI (Amphenol CS) 61083101402LF | RS Americas |
BERGSTAK 0.8MM 160POS. | TTI Europe |
Where can I find additional details, specifications and documents for a 61083-101402LF?
Additional datasheets, footprints and schematics for 61083-101402LF are listed on our Part Details page. You can also find images and similar parts to 61083-101402LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61083-101402LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61083-101402LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61083-101402LF fall under?
The 61083-101402LF is listed under Connectors > Stacking Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 61083-101402LF when available in the Stacking Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61083-101402LF you can contact the distributor directly for product support, shipping queries etc.
Is the 61083-101402LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 61083-101402LF have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 61083-101402LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61083-101402LF often in real-time on the comparison pages.
What if I can't find stock of 61083-101402LF?
You can fill out our help required form which you can use to request a quote for 61083-101402LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.