Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.08
|
No stock
|
Buy Now | |
TTI Europe
from US$3.67
|
2,700
in stock
|
Buy Now | |
Rapid Electronics
from US$3.02
|
900
in stock
|
Buy Now | |
Chip One Stop
from US$3.82
|
900
in stock
|
Buy Now | |
Newark Electronics
from US$4.71
|
255
in stock
|
Buy Now | |
Rutronik
from US$2.41
|
-
|
Buy Now | |
Avnet America
from US$3.39
|
-
|
Buy Now | |
RS Americas
from US$5.51
|
-
|
Buy Now | |
element14
from US$4.21
|
-
|
Buy Now | |
Avnet Asia
from US$3.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
BERGSTAK HEADER 80 POS | TTI Europe |
Board to Board&Mezzanine Connectors 80P PLUG | Rapid Electronics |
Stacking Connector, Plug, 80 Position, 0.8Mm | Newark Electronics |
80P BTB MALE HEADER 2 ROW | Rutronik |
Conn Board to Board PL 80 POS 0.8mm Solder ST SMD T/R | Avnet America |
0.8MM B TO B PLUG ASSY-61083-081402LF | Amphenol FCI (Amphenol CS) 61083081402LF | RS Americas |
Where can I find additional details, specifications and documents for a 61083-081402LF?
Additional datasheets, footprints and schematics for 61083-081402LF are listed on our Part Details page. You can also find images and similar parts to 61083-081402LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61083-081402LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61083-081402LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61083-081402LF fall under?
The 61083-081402LF is listed under Connectors > Stacking Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 61083-081402LF when available in the Stacking Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61083-081402LF you can contact the distributor directly for product support, shipping queries etc.
Is the 61083-081402LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 61083-081402LF have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Newark Electronics and Rutronik have stock available or on a lead time for 61083-081402LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61083-081402LF often in real-time on the comparison pages.
What if I can't find stock of 61083-081402LF?
You can fill out our help required form which you can use to request a quote for 61083-081402LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.