Status: | Unknown |
---|---|
Series: | Conan Series |
RoHS: | Unknown |
Prices starting from US$1.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.68
|
82
in stock
|
Buy Now | |
TTI Europe
from US$3.38
|
1,800
in stock
|
Buy Now | |
Newark Electronics
from US$5.96
|
82
in stock
|
Buy Now | |
element14
from US$5.02
|
82
in stock
|
Buy Now | |
Chip One Stop
from US$1.53
|
23
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,200
in stock
|
Buy Now | |
Rutronik
from US$3.06
|
-
|
Buy Now | |
Future Electronics
from US$3.85
|
-
|
Buy Now | |
Avnet America
from US$3.53
|
-
|
Buy Now | |
RS Americas
from US$5.51
|
-
|
Buy Now | |
Avnet Asia
from US$2.96
|
-
|
Buy Now |
Product Range | Conan Series |
---|---|
No. of Contacts | 60Contacts |
Gender | Plug |
Pitch Spacing | 0.8mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | 2.4mm |
Contact Material | Brass |
BERGSTAK HEADER 60 POS | TTI Europe |
Connector, Stacking, Plug, 60Pos, 2Row Rohs Compliant: Yes |Amphenol Communications Solutions 61083-064402LF | Newark Electronics |
CONNECTOR, STACKING, PLUG, 60POS, 2ROW | element14 |
Conn Board to Board PL 60 POS 0.8mm Solder ST SMD T/R | Avnet Abacus |
60P BTB VERTICAL HEADER | Rutronik |
HEADER | Future Electronics |
Conn | RS Americas |
Where can I find additional details, specifications and documents for a 61083-064402LF?
Additional datasheets, footprints and schematics for 61083-064402LF are listed on our Part Details page. You can also find images and similar parts to 61083-064402LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61083-064402LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61083-064402LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61083-064402LF fall under?
The 61083-064402LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 61083-064402LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61083-064402LF you can contact the distributor directly for product support, shipping queries etc.
Is the 61083-064402LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61083-064402LF have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 61083-064402LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61083-064402LF often in real-time on the comparison pages.
What if I can't find stock of 61083-064402LF?
You can fill out our help required form which you can use to request a quote for 61083-064402LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.