Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.73
|
5,505
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
5,505
in stock
|
Buy Now | |
Rapid Electronics
from US$0.75
|
5,505
in stock
|
Buy Now | |
Chip One Stop
from US$0.77
|
5,505
in stock
|
Buy Now | |
Farnell
from US$1.01
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
RS Americas
from US$0.74
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Coding Key Color | Ocher Yellow |
---|---|
Coding Key Number | 1235 |
Packaging Quantity | 500 |
実装方法 | Bag |
Packaging Method | Bag |
Compatible With Backplane Connector Type | Type M, Type D, Type L, Type A |
Applied to Connector Style | Receptacle |
Hard Metric Connectors Z-Pack F.coding Key |Amp Te Connectivity 6-100526-9 | Newark Electronics |
Hard Metric Connectors Z-PACK F.CODING KEY | Rapid Electronics |
TE Connectivity Z-PACK F.CODING KEY Hard Metric Connectors Z-PACK F.CODING KEY | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
Connector Accessories Receptacle Coding Key Ocher Yellow | Avnet America |
Connector, Z-Pack F.Coding Key | TE Connectivity 6-100526-9 | RS Americas |
Where can I find additional details, specifications and documents for a 6-100526-9?
Additional datasheets, footprints and schematics for 6-100526-9 are listed on our Part Details page. You can also find images and similar parts to 6-100526-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-100526-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-100526-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-100526-9 fall under?
The 6-100526-9 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Coding Keys.
Can I view similar or alternative parts?
You can view similar parts to 6-100526-9 when available in the Backplane Coding Keys range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-100526-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-100526-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-100526-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6-100526-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-100526-9 often in real-time on the comparison pages.
What if I can't find stock of 6-100526-9?
You can fill out our help required form which you can use to request a quote for 6-100526-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.