Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.24
|
10,752
in stock
|
Buy Now | |
Rapid Electronics
from US$1.05
|
10,752
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
10,752
in stock
|
Buy Now | |
Distrelec
from US$1.08
|
10,435
in stock
|
Buy Now | |
Farnell
from US$1.34
|
8,650
in stock
|
Buy Now | |
TE Store
from US$1.39
|
7,589
in stock
|
Buy Now | |
Avnet America
from US$0.95
|
-
|
Buy Now | |
RS Americas
from US$1.67
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Coding Key Color | Ocher Yellow |
---|---|
Coding Key Number | 4678 |
実装方法 | Bag |
Packaging Method | Bag |
Packaging Quantity | 500 |
Compatible With Backplane Connector Type | Type M, Type D, Type L, Type A |
Applied to Connector Style | Plug |
Hard Metric Connectors Z-Pack Coding Key |Amp Te Connectivity 6-100525-9 | Newark Electronics |
Hard Metric Connectors Z-PACK CODING KEY | Rapid Electronics |
TE Connectivity Z-PACK M.CODING KEY Hard Metric Connectors Z-PACK CODING KEY | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
Z-PACK M.CODING KEY Connector Hardware Accessory Type: Coding Key Primary Product Color: Ocher Yellow Hardware Accessory Function: Coding & Keying Coding Key Ocher Yellow Coding & Keying | Connector Hardware | Part Number: 6-100525-9 | Internal Number: 6-100525-9 | TE Connectivity | TE Store |
Connector Accessories Plug Coding Key Ocher Yellow | Avnet America |
Connector, Z-Pack M.Coding Key | TE Connectivity 6-100525-9 | RS Americas |
Where can I find additional details, specifications and documents for a 6-100525-9?
Additional datasheets, footprints and schematics for 6-100525-9 are listed on our Part Details page. You can also find images and similar parts to 6-100525-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-100525-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-100525-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-100525-9 fall under?
The 6-100525-9 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Coding Keys.
Can I view similar or alternative parts?
You can view similar parts to 6-100525-9 when available in the Backplane Coding Keys range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-100525-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-100525-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-100525-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6-100525-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-100525-9 often in real-time on the comparison pages.
What if I can't find stock of 6-100525-9?
You can fill out our help required form which you can use to request a quote for 6-100525-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.