Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.18
|
10,486
in stock
|
Buy Now | |
Rapid Electronics
from US$0.90
|
10,486
in stock
|
Buy Now | |
Chip One Stop
from US$0.89
|
10,486
in stock
|
Buy Now | |
Farnell
from US$1.01
|
8,450
in stock
|
Buy Now | |
TTI Europe
from US$0.74
|
6,000
in stock
|
Buy Now | |
TE Store
from US$1.36
|
3,949
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
RS Americas
from US$1.16
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Coding Key Color | Steel Blue |
---|---|
Coding Key Number | 1256 |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 500 |
Applied to Connector Style | Receptacle |
Compatible With Backplane Connector Type | Type L, Type A, Type D, Type M |
Z-Pack F.coding Key |Amp Te Connectivity 6-100526-1 | Newark Electronics |
Hard Metric Connectors CODING KEY | Rapid Electronics |
OTHER CONNECTOR ACCESSORIES | Farnell |
Z-PACK F.CODING KEY Connector Hardware Accessory Type: Coding Key Primary Product Color: Steel Blue Hardware Accessory Function: Coding & Keying Coding Key Steel Blue Coding & Keying | Connector Hardware | Part Number: 6-100526-1 | Internal Number: 6-100526-1 | TE Connectivity | TE Store |
Receptacle Coding Key Steel Blue Connector | Future Electronics |
Connector Accessories Receptacle Coding Key Steel Blue | Avnet America |
Connector, Z-Pack F.Coding Key | TE Connectivity 6-100526-1 | RS Americas |
Where can I find additional details, specifications and documents for a 6-100526-1?
Additional datasheets, footprints and schematics for 6-100526-1 are listed on our Part Details page. You can also find images and similar parts to 6-100526-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-100526-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-100526-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-100526-1 fall under?
The 6-100526-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Coding Keys.
Can I view similar or alternative parts?
You can view similar parts to 6-100526-1 when available in the Backplane Coding Keys range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-100526-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-100526-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-100526-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and TTI Europe have stock available or on a lead time for 6-100526-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-100526-1 often in real-time on the comparison pages.
What if I can't find stock of 6-100526-1?
You can fill out our help required form which you can use to request a quote for 6-100526-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.