Options for Price Comparison
Distributor Statistics for 6-100525-1
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 6-100525-1
Details for 6-100525-1 by TE Connectivity
Connectors > PCB Connectors > Backplane Connectors > Backplane Coding Keys
6-100525-1
Buy Directly from TE Store (7983 in stock) $0.6400
Z-PACK M.CODING KEY
6-100525-1 image

6-100525-1 by TE Connectivity

Z-PACK M.CODING KEY
Part Information
6-100525-1 image
RoHS Compliant
ELV Compliant
Not applicable for solder process capability
Status: Active
Product Code: 6252
Global Product Line: 472
GPL Description: Data and Devices
Specifications
Coding Key Color:
Steel Blue
Coding Key Number:
3478
Packaging Method:
Bag
実装方法:
Bag
Packaging Quantity:
500
Compatible With Backplane Connector Type:
Type M, Type D, Type L, Type A
Applied to Connector Style:
Plug
Compatible Parts
Alternate Descriptions
Z-PACK M.CODING KEY Onlinecomponents.com
Accessory Type:Male Coding Key; For Use With:Backplane Connectors; Product Range:- RoHS Compliant: Yes Newark Electronics
Connector Accessories Plug Coding Key Steel Blue Avnet America
Connector Accessories Plug Coding Key Steel Blue Avnet Europe
Z-PACK M.CODING KEY Applied to Connector Style: Plug Coding Key Number: 3478 Plug 3478 | Backplane Coding Key | Part Number: 6-100525-1 | Internal Number: 6-100525-1 | TE Connectivity TE Store