Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.91
|
369
in stock
|
Buy Now | |
Sager
from US$0.62
|
21,107
in stock
|
Buy Now | |
TTI Europe
from US$0.66
|
18,100
in stock
|
Buy Now | |
element14
from US$0.75
|
16,503
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
10,785
in stock
|
Buy Now | |
Rutronik
from US$0.44
|
7,627
in stock
|
Buy Now | |
RS Americas
from US$0.67
|
6,006
in stock
|
Buy Now | |
Farnell
from US$0.69
|
5,414
in stock
|
Buy Now | |
Avnet America
from US$0.64
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
3,676
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.71
|
60
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.61
|
-
|
Buy Now | |
Distrelec
from US$0.76
|
-
|
Buy Now |
Product Range | - |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CCC |
Connector Body Material | Thermoplastic Body |
Connector Colour | Black |
Connector Type | IEC C14 |
Contact Termination | Quick Connect |
Insulation Resistance | 10Mohm |
Termination Method | Tab |
Voltage Rating VAC | 250V |
AC Power Entry Modules PNL SCREW-ON .250 QC | Sager |
10A 250V | TTI Europe |
INLET, IEC, GSF | element14 |
Connector, Iec Power Entry, Plug, 15A | Newark Electronics |
6100 G-connector 10A 70° | Rutronik |
IEC Plug, 15 A/250 VAC, QC Tab Terminal, Panel Mount, 6100 Series | Schurter 6100.3300 | RS Americas |
6100 APPLIANCE INLET 10A 70° | Avnet America |
IEC 250 V 10 A Screw On Quick Connect C14 Appliance Inlet Power Entry Module | Future Electronics |
IEC INLET SCREW 6,3MM FASTON 1,5MM | RS |
Connector: AC supply | Transfer Multisort Elektronik |
6100 APPLIANCE INLET 10A 70� | Avnet Abacus |
IEC Power C. 6100-3 C14 screw IP40 6,3 | Schukat Electronic |
Schurter IEC Connector, C14, 250V | Distrelec |
Where can I find additional details, specifications and documents for a 6100.3300?
Additional datasheets, footprints and schematics for 6100.3300 are listed on our Part Details page. You can also find images and similar parts to 6100.3300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6100.3300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6100.3300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6100.3300 fall under?
The 6100.3300 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6100.3300 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6100.3300 you can contact the distributor directly for product support, shipping queries etc.
Is the 6100.3300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6100.3300 have stock available?
Authorised distributors including Sager, TTI Europe, element14, Newark Electronics and Rutronik have stock available or on a lead time for 6100.3300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6100.3300 often in real-time on the comparison pages.
What if I can't find stock of 6100.3300?
You can fill out our help required form which you can use to request a quote for 6100.3300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.