Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$38.68
|
No stock
|
Buy Now | |
RS Americas
from US$12.30
|
2,348
in stock
|
Buy Now | |
element14
from US$208.71
|
12
in stock
|
Buy Now | |
Farnell
from US$161.10
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$20.95
|
11
in stock
|
Buy Now | |
Sager
from US$12.65
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Current Rating | 16A |
---|---|
Voltage Rating VAC | 400V |
Connector Mounting | Panel Mount |
Electrical Connector Gender | Inlet |
Pin Configuration | 3P+N+E |
Connector Colour | Red |
IP Rating | IP44 |
Product Range | - |
Colour | Red |
External Width | 74mm |
Gender | Plug |
IP / NEMA Rating | IP44 |
No. of Contacts | 5Contacts |
No. of Outlets | 1Outlets, 1 Outlet |
Poles Configuration | 3P+N+E |
RMS Current (Irms) | 16A |
Termination Method | Screw |
Voltage Rating | 400V |
Inlet, Surface, 400V, 16A, 3P+N+E Way | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 2 Pcs of 1/4" and 5/16" Stubby Nut Drivers |
---|---|
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | Scotch 610 Series |
RoHS: | Compliant |
Tape Colour | Transparent |
---|---|
Roll Length - Imperial | 72yard |
Roll Length - Metric | 65.84m |
Tape Width - Imperial | 2" |
Tape Width - Metric | 50.8mm |
Product Range | Scotch 610 Series |
Tape Type | Packaging |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Conduit Piston |
---|---|
For Use With | Greenlee 690-15 Vacuum Power Fishing System |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Humidity Range | 0% to 100% Relative Humidity |
---|---|
Accuracy % | 2.5% |
Resolution (°C) | 0.1°C |
External Height | 119mm |
External Width | 46mm |
External Depth | 25mm |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Carrying Case Material | PE (Polyethylene) |
---|---|
Case Color | Black |
External Height - Imperial | 18" |
External Height - Metric | 457mm |
External Width - Imperial | 13" |
External Width - Metric | 330.2mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 610?
Additional datasheets, footprints and schematics for 610 are listed on our Part Details page. You can also find images and similar parts to 610 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 610 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 610 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 610 fall under?
The 610 is listed under Electrical & Lighting > Mains Plugs & Adaptors > Industrial (Site) Plugs & Sockets BS4343/CEE17.
Can I view similar or alternative parts?
You can view similar parts to 610 when available in the Industrial (Site) Plugs & Sockets BS4343/CEE17 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 610 you can contact the distributor directly for product support, shipping queries etc.
Is the 610 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 610 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for 610.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 610 often in real-time on the comparison pages.
What if I can't find stock of 610?
You can fill out our help required form which you can use to request a quote for 610 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.