| Status: | Unknown |
|---|---|
| Series: | POLYFUSE 60R Series |
| RoHS: | Unknown |
Prices starting from US$0.08
| Distributor | Stock | ||
|---|---|---|---|
|
TTI Americas
from US$0.22
|
1,000
in stock
|
Buy Now |
|
Future Electronics
from US$0.12
|
826
in stock
|
Buy Now |
|
Newark Electronics
from US$0.32
|
500
in stock
|
Buy Now |
|
Chip One Stop
from US$0.32
|
484
in stock
|
Buy Now |
|
TME
from US$0.29
|
404
in stock
|
Buy Now |
|
Rutronik
from US$0.08
|
0
in stock
|
Buy Now |
|
RS Americas
from US$0.63
|
0
in stock
|
Buy Now |
|
Sager
from US$0.27
|
0
in stock
|
Buy Now |
|
TTI Asia
from US$0.25
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$0.37
|
0
in stock
|
Buy Now |
| Buy Now |
| Thermistor Mounting | Through Hole |
|---|---|
| Product Range | POLYFUSE 60R Series |
| Holding Current | 300mA |
| Tripping Current | 600mA |
| Voltage Rating | 60VDC |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Automotive Qualification Standard | - |
| Carrying Current Max | 40A |
| Holding Current Max Ih | 300mA |
| Initial Resistance Max | 2.1ohm |
| Operating Voltage | 60VDC |
| PTC Fuse Case Style | Radial Leaded |
| Power Dissipation Pd | 0.49W |
| Trip Time | 3s |
| 60V .3A-HD 40A MAX | TTI Americas |
| 60R Series 60 V 0.3 A Ø 7.4 x 3.1 mm Radial Lead POLYFUSE® Resettable PTC | Future Electronics |
| Fuse, Ptc Resettable, 60Vdc, 0.3A, Rad | Newark Electronics |
| Fuse: PTC polymer | TME |
| 300mA resettable PTCs 60V BULK | Rutronik |
| PTC 60V POLYFUSE RADIAL LEADS .300A | RS Americas |
| 60V .3A-HD 40A MAX | TTI Asia |
Where can I find additional details, specifications and documents for a 60R030XU?
Additional datasheets, footprints and schematics for 60R030XU are listed on our Part Details page. You can also find images and similar parts to 60R030XU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60R030XU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60R030XU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60R030XU fall under?
The 60R030XU is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 60R030XU when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60R030XU you can contact the distributor directly for product support, shipping queries etc.
Is the 60R030XU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60R030XU have stock available?
Authorised distributors including TTI Americas, Future Electronics, Newark Electronics, Chip One Stop and TME have stock available or on a lead time for 60R030XU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60R030XU often in real-time on the comparison pages.
What if I can't find stock of 60R030XU?
You can fill out our help required form which you can use to request a quote for 60R030XU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.