Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 60A |
Forward Voltage VF Max | 810mV |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 800A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-247AC |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a 60EPU02PBF.?
Additional datasheets, footprints and schematics for 60EPU02PBF. are listed on our Part Details page. You can also find images and similar parts to 60EPU02PBF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60EPU02PBF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60EPU02PBF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60EPU02PBF. fall under?
The 60EPU02PBF. is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to 60EPU02PBF. when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60EPU02PBF. you can contact the distributor directly for product support, shipping queries etc.
Is the 60EPU02PBF. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60EPU02PBF. have stock available?
There is no stock from authorised distributors for 60EPU02PBF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60EPU02PBF. often in real-time on the comparison pages.
What if I can't find stock of 60EPU02PBF.?
You can fill out our help required form which you can use to request a quote for 60EPU02PBF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.