Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Repetitive Reverse Voltage Vrrm Max | 800V |
---|---|
Forward Current If(AV) | 60A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.09V |
Forward Surge Current Ifsm Max | 950A |
Operating Temperature Max | 150°C |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a 60EPS08PBF.?
Additional datasheets, footprints and schematics for 60EPS08PBF. are listed on our Part Details page. You can also find images and similar parts to 60EPS08PBF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60EPS08PBF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60EPS08PBF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60EPS08PBF. fall under?
The 60EPS08PBF. is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to 60EPS08PBF. when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60EPS08PBF. you can contact the distributor directly for product support, shipping queries etc.
Is the 60EPS08PBF. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60EPS08PBF. have stock available?
There is no stock from authorised distributors for 60EPS08PBF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60EPS08PBF. often in real-time on the comparison pages.
What if I can't find stock of 60EPS08PBF.?
You can fill out our help required form which you can use to request a quote for 60EPS08PBF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.