Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.01
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
1,617
in stock
|
Buy Now | |
element14
from US$5.15
|
1,617
in stock
|
Buy Now | |
Farnell
from US$1.09
|
1,617
in stock
|
Buy Now | |
Heilind Electronics
from US$1.07
|
1,010
in stock
|
Buy Now | |
RS Americas
from US$0.90
|
268
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.07
|
235
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
207
in stock
|
Buy Now | |
Conrad
from US$17.11
|
72
in stock
|
Buy Now | |
Sager
from US$0.95
|
59
in stock
|
Buy Now | |
Distrelec
from US$16.18
|
7
in stock
|
Buy Now | |
Carlton-Bates
from US$1.05
|
-
|
Buy Now |
Gender | Jack |
---|---|
Connector Mounting | Panel Mount |
Current Rating | 15A |
Voltage Rating | - |
Contact Plating | Nickel Plated Contacts |
Connector Colour | - |
Contact Material | Brass |
Contact Termination Type | Solder |
Banana Jack, Solder | Newark Electronics |
BANANA JACK, SOLDER | element14 |
BANANA JACK | Heilind Electronics |
Banana Jack Non-Insulated Recessed Head Solder Lug .406 Length Brass/Nickel | Keystone Electronics 6095 | RS Americas |
Non-Insulated Recessed Head Brass Nickel Plate Banana Jack | Future Electronics |
Test Plugs & Test Jacks TIP JACK | Sager |
Customer Item | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 6095?
Additional datasheets, footprints and schematics for 6095 are listed on our Part Details page. You can also find images and similar parts to 6095 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6095 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6095 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6095 fall under?
The 6095 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 6095 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6095 you can contact the distributor directly for product support, shipping queries etc.
Is the 6095 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6095 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and RS Americas have stock available or on a lead time for 6095.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6095 often in real-time on the comparison pages.
What if I can't find stock of 6095?
You can fill out our help required form which you can use to request a quote for 6095 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.