Status: | Unknown |
---|---|
Series: | 609 Series |
RoHS: | Unknown |
Product Range | 609 Series |
---|---|
Screw Length | 17.76mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Accessory Type | Jack Socket Assembly |
For Use With | Plastic or Metal Shell Connector |
Status: | Unknown |
---|---|
Series: | 609 Series |
RoHS: | Compliant |
Product Range | 609 Series |
---|---|
Screw Length | 17.76mm |
Thread Size - Imperial | 4-40 |
Accessory Type | Jack Socket Assembly |
For Use With | Plastic or Metal Shell Connector |
RoHS Compliant | Yes |
Jack Socket Assembly 0.112-40Unc 17.76Mm | Newark Electronics |
Jack Socket Assembly for D Connector 4-40 UNC-2A (Male)/4-40 UNC-2B (Female) Thread Stainless Steel | Avnet America |
Where can I find additional details, specifications and documents for a 609-006-1?
Additional datasheets, footprints and schematics for 609-006-1 are listed on our Part Details page. You can also find images and similar parts to 609-006-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 609-006-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 609-006-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 609-006-1 fall under?
The 609-006-1 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 609-006-1 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 609-006-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 609-006-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 609-006-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 609-006-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 609-006-1 often in real-time on the comparison pages.
What if I can't find stock of 609-006-1?
You can fill out our help required form which you can use to request a quote for 609-006-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.