Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Screw Length | 17.8mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 UNC |
Body Plating | Tin |
External Length / Height | 17.8mm |
Height | 17.8mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Screw Length | 17.8mm |
---|---|
Thread Size - Imperial | 4-40 UNC |
Body Plating | Tin |
External Length / Height | 17.8mm |
Height | 17.8mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 609006?
Additional datasheets, footprints and schematics for 609006 are listed on our Part Details page. You can also find images and similar parts to 609006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 609006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 609006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 609006 fall under?
The 609006 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 609006 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 609006 you can contact the distributor directly for product support, shipping queries etc.
Is the 609006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 609006 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 609006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 609006 often in real-time on the comparison pages.
What if I can't find stock of 609006?
You can fill out our help required form which you can use to request a quote for 609006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.