Status: | Unknown |
---|---|
Series: | 8017 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | 8017 Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
Contact Gender | Pin |
Contact Termination Type | Wire Wrap |
RoHS Compliant | Yes |
Contact, Pin, Wire Wrap | Newark Electronics |
Where can I find additional details, specifications and documents for a 60-8017-0633-00-339?
Additional datasheets, footprints and schematics for 60-8017-0633-00-339 are listed on our Part Details page. You can also find images and similar parts to 60-8017-0633-00-339 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60-8017-0633-00-339 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60-8017-0633-00-339 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60-8017-0633-00-339 fall under?
The 60-8017-0633-00-339 is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 60-8017-0633-00-339 when available in the Rectangular Power Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60-8017-0633-00-339 you can contact the distributor directly for product support, shipping queries etc.
Is the 60-8017-0633-00-339 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 60-8017-0633-00-339 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 60-8017-0633-00-339.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60-8017-0633-00-339 often in real-time on the comparison pages.
What if I can't find stock of 60-8017-0633-00-339?
You can fill out our help required form which you can use to request a quote for 60-8017-0633-00-339 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.