Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.12
|
6,600
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
6,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
6,600
in stock
|
Buy Now | |
Farnell
from US$0.17
|
5,500
in stock
|
Buy Now | |
TE Store
from US$0.17
|
3,261
in stock
|
Buy Now | |
Heilind Electronics
from US$0.14
|
1,869
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
1,014
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.14
|
623
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Stud Hole | No |
Terminal Angle | Straight |
Mating Pin Diameter | .058in, 1.47mm |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Contact Plating Material | Tin |
Terminal Type | Receptacle |
Wire Size | .2 – .6mm², 24 – 20AWG |
Accepts Wire Insulation Diameter Range | .045 – .07in, 1.14 – 1.78mm |
Wire Insulation Diameter (Max) | .07in, 1.78mm |
Receptacle Terminal Stock Thickness | .25mm, .01in |
PCB Hole Diameter | .13in, 3.3mm |
Wire Insulation Support | With |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Mounting Style | Stud Mount |
Support Style | Open Barrel |
Terminates To | Wire & Cable |
Termination Method | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Terminals RECPT .058 DIAMETER | Rapid Electronics |
TE Connectivity - AMP PCB Term .058 DIA RECEPTACLE LP 20-24 | Distrelec |
TERMINALS - PCB TERMINALS CONNECTORS | Farnell |
.058 DIA RECEPTACLE LP 20-24 PCB Terminal Type: Receptacle PCB Hole Diameter: 3.3 mm PCB Hole Diameter: .13 in Mating Pin Diameter: 1.47 mm Mating Pin Diameter: .058 in Receptacle 3.3 mm .13" 1.47 mm | PCB Terminal | Part Number: 60789-1 | Internal Number: 60789-1 | TE Connectivity | TE Store |
.058 DIA RECEPTACLE LP 20-24 | Heilind Electronics |
Disconnect, Receptacle, 24-20Awg, Pcb | Newark Electronics |
Straight 24-20 AWG Insulation Support Open Barrel PBC Disconnect Receptacle | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
.058 DIA RECEPTACLE LP 20-24 | TE Connectivity 60789-1 | RS Americas |
Where can I find additional details, specifications and documents for a 60789-1?
Additional datasheets, footprints and schematics for 60789-1 are listed on our Part Details page. You can also find images and similar parts to 60789-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60789-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60789-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60789-1 fall under?
The 60789-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 60789-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60789-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60789-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60789-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 60789-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60789-1 often in real-time on the comparison pages.
What if I can't find stock of 60789-1?
You can fill out our help required form which you can use to request a quote for 60789-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.