Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D68220-000,
AMPS-0-0605262-1 |
Material Features | Self-Amalgamating |
---|---|
Weight | .088lb, 39.6g |
Color | Black |
Material | Polyisobutylene |
Tape Width | 1in, 25.4mm |
Thickness | .51mm, .02in |
Roll Length | 10ft, 3.048m |
Packaging Quantity | 1 |
Packaging Method | Roll |
Product Type | Accessory |
Center Stripe | No |
Tape Type | Fusion |
Cold Shrink Fusion Tape,9.9x1"x0.02" (3.02mx25.4mmx0.5mm),Self-Adhering, Black | TE Connectivity 605262-1 | RS Americas |
Adhesive Tapes Fusion Tape 1 X .0 |Amp Te Connectivity 605262-1 | Newark Electronics |
Cable Accessories Tape Butyl Rubber Black Roll | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tape Type | Sealing |
---|---|
Tape Backing Material | PIB (Polyisobutylene) |
Tape Width - Metric | 25.4mm |
Tape Width - Imperial | 1" |
Tape Length - Metric | 3.05m |
Tape Length - Imperial | 10ft |
Colour | Black |
Where can I find additional details, specifications and documents for a 605262-1?
Additional datasheets, footprints and schematics for 605262-1 are listed on our Part Details page. You can also find images and similar parts to 605262-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 605262-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 605262-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 605262-1 fall under?
The 605262-1 is listed under Harnessing > Adhesives & Sealants > Fusion Tape.
Can I view similar or alternative parts?
You can view similar parts to 605262-1 when available in the Fusion Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 605262-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 605262-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 605262-1 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 605262-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 605262-1 often in real-time on the comparison pages.
What if I can't find stock of 605262-1?
You can fill out our help required form which you can use to request a quote for 605262-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.