Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 1 Output |
Output Voltage Min | 0V |
Output Voltage Max | 60V |
Output Current Min | 0A |
Output Current Max | 50A |
Power Rating | 1.2kW |
RoHS Compliant | NA |
Power Supply, Adj, 1O/P, 50A, 60V | Newark Electronics |
Where can I find additional details, specifications and documents for a 6032A-GSA?
Additional datasheets, footprints and schematics for 6032A-GSA are listed on our Part Details page. You can also find images and similar parts to 6032A-GSA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6032A-GSA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6032A-GSA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6032A-GSA fall under?
The 6032A-GSA is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 6032A-GSA when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6032A-GSA you can contact the distributor directly for product support, shipping queries etc.
Is the 6032A-GSA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6032A-GSA have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 6032A-GSA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6032A-GSA often in real-time on the comparison pages.
What if I can't find stock of 6032A-GSA?
You can fill out our help required form which you can use to request a quote for 6032A-GSA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.