Transducer Function | - |
---|---|
Thermostat Type | - |
Thermostat Set Point | - |
Contact Rating | - |
Contact Operation | - |
Load Type | - |
Thermostat Mounting | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 94mm |
External Length / Height | 67mm |
External Width | 65mm |
For Use With | HVAC |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Supply Voltage Max | 230VAC |
Thermostat, Room | Newark Electronics |
THERMOSTAT, ROOM | Farnell |
Where can I find additional details, specifications and documents for a 603070/0001-6?
Additional datasheets, footprints and schematics for 603070/0001-6 are listed on our Part Details page. You can also find images and similar parts to 603070/0001-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 603070/0001-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 603070/0001-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 603070/0001-6 fall under?
The 603070/0001-6 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 603070/0001-6 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 603070/0001-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 603070/0001-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 603070/0001-6 have stock available?
Authorised distributors including Newark Electronics, Farnell and element14 have stock available or on a lead time for 603070/0001-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 603070/0001-6 often in real-time on the comparison pages.
What if I can't find stock of 603070/0001-6?
You can fill out our help required form which you can use to request a quote for 603070/0001-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.