Status: | Unknown |
---|---|
Series: | 603 Series |
RoHS: | Unknown |
Prices starting from US$3.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$27.19
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$15.09
|
729
in stock
|
Buy Now | |
element14
from US$18.54
|
729
in stock
|
Buy Now | |
Farnell
from US$27.01
|
729
in stock
|
Buy Now | |
Distrelec
from US$3.06
|
34
in stock
|
Buy Now | |
RS Americas
from US$159.24
|
25
in stock
|
Buy Now | |
Avnet America
from US$23.93
|
-
|
Buy Now | |
Carlton-Bates
from US$22.61
|
-
|
Buy Now |
Safety Category | - |
---|---|
Protection Class | - |
Respirator Type | - |
Product Range | 603 Series |
SVHC | No SVHC (15-Jan-2018) |
Platform, Mask, Box Of 2, Pk2 | Newark Electronics |
PLATFORM, MASK, BOX OF 2, PK2 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Board Type | Single Side Copper Clad |
---|---|
Board Material | Copper Clad FR4 |
External Height | 75mm |
External Width | 125mm |
Board Thickness | 1.6mm |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
DMM Functions | AC/DC Current, AC/DC Voltage, Continuity, Diode, Frequency, Resistance, Temperature |
---|---|
Current Measure AC Max | 2kA |
Voltage Measure AC Max | 1kV |
Voltage Measure DC Max | 1.4kV |
DMM Type | Clamp |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Portable Lamp Socket Right-Hand | Carlton-Bates |
Where can I find additional details, specifications and documents for a 603?
Additional datasheets, footprints and schematics for 603 are listed on our Part Details page. You can also find images and similar parts to 603 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 603 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 603 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 603 fall under?
The 603 is listed under Tools & Maintenance > Safety & Workwear > PPE.
Can I view similar or alternative parts?
You can view similar parts to 603 when available in the PPE range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 603 you can contact the distributor directly for product support, shipping queries etc.
Is the 603 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 603 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for 603.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 603 often in real-time on the comparison pages.
What if I can't find stock of 603?
You can fill out our help required form which you can use to request a quote for 603 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.