Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0060295-2 |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
18,680
in stock
|
Buy Now | |
TE Store
from US$0.19
|
108,751
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
48,000
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
24,000
in stock
|
Buy Now | |
element14
from US$0.23
|
23,160
in stock
|
Buy Now | |
Farnell
from US$0.18
|
23,160
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
19,540
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
14,724
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
12,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
5,400
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Sager
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Overall Length | 21.46mm |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Accepts Wire Insulation Diameter Range | 2.16 – 3.18mm, .085 – .125in |
UL Rating | Recognized |
CSA Certified | Yes |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Comment | Without Dimple |
Packaging Quantity | 12000 |
Packaging Method | Strip/Reel |
Insertion Force | Normal |
Sealable | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
FF 250 REC 22-18AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 22 – 18 AWG .32 – .82 mm² 6.35 mm | Quick Disconnect | Part Number: 60295-2 | Internal Number: 60295-2 | Alias Number: 0-0060295-2 | TE Connectivity | TE Store |
.250 FF REC 22-18 TPBR | TTI Europe |
Straight 22-18 AWG Open Barrel Locking Lance Fastin-Faston Receptacle | Future Electronics |
TERMINAL, FEMALE, CRIMP, 22-18AWG | element14 |
FF 250 REC 22-18AWG TPBR | TE Connectivity 60295-2 | RS Americas |
FASTIN-FASTON 250 RECEPTACLE, 22-18 AWG | RS |
.250 FF REC 22-18 TPBR | Heilind Electronics |
Terminal, Female Disconnect 0.25In Crimp | Newark Electronics |
TE Connectivity FF 250 REC 22-18AWG TPBR Terminals .250 | Distrelec |
Quick Disconnect Terminal 18-22AWG RCP 19.05mm 7.49mm Tin Strip | Avnet Abacus |
Terminals .250 RECEPTACLE Reel of 12000 | Sager |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Where can I find additional details, specifications and documents for a 60295-2?
Additional datasheets, footprints and schematics for 60295-2 are listed on our Part Details page. You can also find images and similar parts to 60295-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60295-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60295-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60295-2 fall under?
The 60295-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 60295-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60295-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60295-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60295-2 have stock available?
Authorised distributors including TE Store, TTI Europe, Future Electronics, element14 and Farnell have stock available or on a lead time for 60295-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60295-2 often in real-time on the comparison pages.
What if I can't find stock of 60295-2?
You can fill out our help required form which you can use to request a quote for 60295-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.