Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now | |
Farnell
from US$0.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Brass |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Overall Length | 28.12mm, 1.107in |
Receptacle Terminal Stock Thickness | .4mm, .015in |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Accepts Wire Insulation Diameter Range | 2.16 – 3.18mm, .085 – .125in |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Locking Lance Height | .055in |
Comment | Without Locking Hole |
Packaging Quantity | 8000 |
Packaging Method | Strip/Reel |
Insulated | No |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Sealable | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Crimp,Faston,tab,strt,F,6.35x0.81mm | RS |
.250 Ff Tab 22-18 Rohs Compliant: Yes |Amp Te Connectivity 60294-1 | Newark Electronics |
Quick Disconnect Terminal 18-22AWG M 30.26mm 6.48mm Strip on Reel | Avnet America |
Crimp, Faston, tab, strt, F,6.35x0.81mm | TE Connectivity 60294-1 | RS Americas |
TAB, 6.35MM, 22-18AWG | element14 |
.250 FF TAB 22-18 BR | TTI Europe |
Where can I find additional details, specifications and documents for a 60294-1?
Additional datasheets, footprints and schematics for 60294-1 are listed on our Part Details page. You can also find images and similar parts to 60294-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60294-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60294-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60294-1 fall under?
The 60294-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 60294-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60294-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60294-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60294-1 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 60294-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60294-1 often in real-time on the comparison pages.
What if I can't find stock of 60294-1?
You can fill out our help required form which you can use to request a quote for 60294-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.