Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
330,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
66,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
60,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
26,499
in stock
|
Buy Now | |
element14
from US$0.13
|
26,499
in stock
|
Buy Now | |
Farnell
from US$0.18
|
26,499
in stock
|
Buy Now | |
TE Store
from US$0.16
|
22,907
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
20,000
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
20,000
in stock
|
Buy Now | |
Power and Signal Group
-
|
260,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Sager
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | 4.06 – 5.33mm, .16 – .21in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 1.31 – 3.31mm², 16 – 12AWG |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Overall Length | 19.05mm, .75in |
UL Rating | Recognized |
CSA Certified | Yes |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 10000 |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
.250 FF REC 16-12 TPBR | Heilind Electronics |
FASTIN-FASTON 0.250 Series 16-12 AWG Straight F-Crimp Receptacle Contact | Future Electronics |
Terminal, Female Disconnect 0.25In Crimp | Newark Electronics |
TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP | element14 |
FF 250 REC 16-12AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 12 AWG Wire Size: 1.31 – 3.31 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 16 – 12 AWG 1.31 – 3.31 mm² 6.35 mm | Quick Disconnect | Part Number: 60253-2 | Internal Number: 60253-2 | TE Connectivity | TE Store |
Quick Disconnect Terminal 12-16AWG RCP 19.05mm 7.49mm Tin Strip | Avnet America |
FASTIN-FASTON .250 Series Crimp Receptacle 6.35x0.81mm 16 to 12 AWG Tin Plated | TE Connectivity 60253-2 | RS Americas |
.250 FF REC 16-12 TPBR | Power and Signal Group |
Crimp,Faston,rcp,strt,F,12-16awg,strip | RS |
Terminals .250 FF REC 16-12 Reel of 10000 | Sager |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 12AWG |
Where can I find additional details, specifications and documents for a 60253-2?
Additional datasheets, footprints and schematics for 60253-2 are listed on our Part Details page. You can also find images and similar parts to 60253-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60253-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60253-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60253-2 fall under?
The 60253-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 60253-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60253-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60253-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60253-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for 60253-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60253-2 often in real-time on the comparison pages.
What if I can't find stock of 60253-2?
You can fill out our help required form which you can use to request a quote for 60253-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.